Sennheiser Electronic Corporation K6 Series Microphone Head (Omnidirectional) ME62

Description
The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 3.7 in. (22.5 x 94 mm) Equivalent noise level: 15 dB Equivalent noise level: 27 dB Min. terminating impedance: 1000 (K6) Nominal impedance: 200 (K6) Pick-up pattern: Omni Sensitivity in free field, no load (1kHz): 31 mV/Pa ± 2,5 dB Weight: 1.1 oz. (30 g)
Datasheet
Description
The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 3.7 in. (22.5 x 94 mm) Equivalent noise level: 15 dB Equivalent noise level: 27 dB Min. terminating impedance: 1000 (K6) Nominal impedance: 200 (K6) Pick-up pattern: Omni Sensitivity in free field, no load (1kHz): 31 mV/Pa ± 2,5 dB Weight: 1.1 oz. (30 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K6 Series Microphone Head (Omnidirectional) - 9948 - TMP Pro Distribution
Berlin, CT, USA
K6 Series Microphone Head (Omnidirectional)
9948
K6 Series Microphone Head (Omnidirectional) 9948
The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 3.7 in. (22.5 x 94 mm) Equivalent noise level: 15 dB Equivalent noise level: 27 dB Min. terminating impedance: 1000 (K6) Nominal impedance: 200 (K6) Pick-up pattern: Omni Sensitivity in free field, no load (1kHz): 31 mV/Pa ± 2,5 dB Weight: 1.1 oz. (30 g)

The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish.
Dimensions: d 0.9 x 3.7 in. (22.5 x 94 mm)
Equivalent noise level: 15 dB
Equivalent noise level: 27 dB
Min. terminating impedance: 1000 (K6)
Nominal impedance: 200 (K6)
Pick-up pattern: Omni
Sensitivity in free field, no load (1kHz): 31 mV/Pa ± 2,5 dB
Weight: 1.1 oz. (30 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9948
Product Name K6 Series Microphone Head (Omnidirectional)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details