Listen Technologies Corporation Portable FM Display Transmitter (72 MHz) LT-700-072

Description
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users! Includes LT-700 Portable Display FM Receiver Owner's manual (72 MHz and 216 MHz)
Datasheet
Description
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users! Includes LT-700 Portable Display FM Receiver Owner's manual (72 MHz and 216 MHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable FM Display Transmitter (72 MHz) - 40611 - TMP Pro Distribution
Berlin, CT, USA
Portable FM Display Transmitter (72 MHz)
40611
Portable FM Display Transmitter (72 MHz) 40611
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users! Includes LT-700 Portable Display FM Receiver Owner's manual (72 MHz and 216 MHz)

The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users!
Includes
LT-700 Portable Display FM Receiver
Owner's manual (72 MHz and 216 MHz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40611
Product Name Portable FM Display Transmitter (72 MHz)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details