Sennheiser Electronic Corporation Evolution 600 Series Bass / Kick Drum Mic e602II

Description
The e 602 II is a cardioid instrument microphone especially suitable for use with bass drums, bass guitar cabs, tubas and other low frequency instruments. Dimensions: d 60 x 153 mm (2.7 x 6 in) Frequency response: 20 - 16,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 0.25 mV/Pa; @ 50 Hz 0.9 mV/Pa Weight: 11.3 oz. (320 g)
Datasheet
Description
The e 602 II is a cardioid instrument microphone especially suitable for use with bass drums, bass guitar cabs, tubas and other low frequency instruments. Dimensions: d 60 x 153 mm (2.7 x 6 in) Frequency response: 20 - 16,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 0.25 mV/Pa; @ 50 Hz 0.9 mV/Pa Weight: 11.3 oz. (320 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 600 Series Bass / Kick Drum Mic - 9970 - TMP Pro Distribution
Berlin, CT, USA
Evolution 600 Series Bass / Kick Drum Mic
9970
Evolution 600 Series Bass / Kick Drum Mic 9970
The e 602 II is a cardioid instrument microphone especially suitable for use with bass drums, bass guitar cabs, tubas and other low frequency instruments. Dimensions: d 60 x 153 mm (2.7 x 6 in) Frequency response: 20 - 16,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 0.25 mV/Pa; @ 50 Hz 0.9 mV/Pa Weight: 11.3 oz. (320 g)

The e 602 II is a cardioid instrument microphone especially suitable for use with bass drums, bass guitar cabs, tubas and other low frequency instruments.
Dimensions: d 60 x 153 mm (2.7 x 6 in)
Frequency response: 20 - 16,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 0.25 mV/Pa; @ 50 Hz 0.9 mV/Pa
Weight: 11.3 oz. (320 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9970
Product Name Evolution 600 Series Bass / Kick Drum Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details