Shure Incorporated Microflex Series Overhead Gooseneck (White, Supercardioid, Plate-Mounted Preamp) MX202WP/S

Description
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable. Frequency Response 50 to 17,000 Hz Output Impedance 180 ohms actual (EIA rated at 150 ohms) Sensitivity (At 1,000 Hz, open circuit voltage*) Supercardioid: -33.5 dBV/Pa (21.1 mV) All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 k ohm load) Supercardioid: 122.7 dB All values +6 dB at 0 gain Equivalent Output Noise (A-weighted) Supercardioid: 26.5 dB SPL Signal to Noise Ratio (referenced at 94 dB SPL) Supercardioid: 67.5 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45.0 dB minimum Preamplifier Output Clipping Level (1% THD) -6.0 dBV (0.5 V) -12 dBV at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom, 2.0 mA Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet
Description
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable. Frequency Response 50 to 17,000 Hz Output Impedance 180 ohms actual (EIA rated at 150 ohms) Sensitivity (At 1,000 Hz, open circuit voltage*) Supercardioid: -33.5 dBV/Pa (21.1 mV) All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 k ohm load) Supercardioid: 122.7 dB All values +6 dB at 0 gain Equivalent Output Noise (A-weighted) Supercardioid: 26.5 dB SPL Signal to Noise Ratio (referenced at 94 dB SPL) Supercardioid: 67.5 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45.0 dB minimum Preamplifier Output Clipping Level (1% THD) -6.0 dBV (0.5 V) -12 dBV at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom, 2.0 mA Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Overhead Gooseneck (White, Supercardioid, Plate-Mounted Preamp) - 29256 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Overhead Gooseneck (White, Supercardioid, Plate-Mounted Preamp)
29256
Microflex Series Overhead Gooseneck (White, Supercardioid, Plate-Mounted Preamp) 29256
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable. Frequency Response 50 to 17,000 Hz Output Impedance 180 ohms actual (EIA rated at 150 ohms) Sensitivity (At 1,000 Hz, open circuit voltage*) Supercardioid: -33.5 dBV/Pa (21.1 mV) All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 k ohm load) Supercardioid: 122.7 dB All values +6 dB at 0 gain Equivalent Output Noise (A-weighted) Supercardioid: 26.5 dB SPL Signal to Noise Ratio (referenced at 94 dB SPL) Supercardioid: 67.5 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45.0 dB minimum Preamplifier Output Clipping Level (1% THD) -6.0 dBV (0.5 V) -12 dBV at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom, 2.0 mA Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%

MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable.
Frequency Response
50 to 17,000 Hz
Output Impedance
180 ohms actual (EIA rated at 150 ohms)
Sensitivity (At 1,000 Hz, open circuit voltage*)
Supercardioid: -33.5 dBV/Pa (21.1 mV)
All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL
Maximum SPL (1 kHz at 1% THD, 1 k ohm load)
Supercardioid: 122.7 dB
All values +6 dB at 0 gain
Equivalent Output Noise (A-weighted)
Supercardioid: 26.5 dB SPL
Signal to Noise Ratio (referenced at 94 dB SPL)
Supercardioid: 67.5 dB
Dynamic Range at 1 k ohm load
96.2 dB
100 dB at 0 gain
Common Mode Rejection
45.0 dB minimum
Preamplifier Output Clipping Level (1% THD)
-6.0 dBV (0.5 V)
-12 dBV at 0 gain
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector.
Power Requirements
11 to 52 Vdc phantom, 2.0 mA
Environmental Requirements
Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F)
Relative Humidity: 0 to 95%

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29256
Product Name Microflex Series Overhead Gooseneck (White, Supercardioid, Plate-Mounted Preamp)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details