Shure Incorporated PG Series Multi-Purpose Microphone with USB Output PG27-USB

Description
The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality. The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch. Frequency Response 20 Hz to 20 kHz Polar Pattern Cardioid Max SPL PAD OFF: >124 dB SPL PAD ON: >144 dB SPL Switch Attenuator: 20 dB USB Power Requirements USB-Powered, 500 mA maximum Adjustable Gain Range 34 dB Output Level (at 1,000 Hz) -33 dBFS/Pa (at minimum gain) Net Weight PG27 USB: 452 grams (15.94 ounces)
Description
The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality. The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch. Frequency Response 20 Hz to 20 kHz Polar Pattern Cardioid Max SPL PAD OFF: >124 dB SPL PAD ON: >144 dB SPL Switch Attenuator: 20 dB USB Power Requirements USB-Powered, 500 mA maximum Adjustable Gain Range 34 dB Output Level (at 1,000 Hz) -33 dBFS/Pa (at minimum gain) Net Weight PG27 USB: 452 grams (15.94 ounces)

Suppliers

Company
Product
Description
Supplier Links
PG Series Multi-Purpose Microphone with USB Output - 58816 - TMP Pro Distribution
Berlin, CT, USA
PG Series Multi-Purpose Microphone with USB Output
58816
PG Series Multi-Purpose Microphone with USB Output 58816
The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality. The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch. Frequency Response 20 Hz to 20 kHz Polar Pattern Cardioid Max SPL PAD OFF: >124 dB SPL PAD ON: >144 dB SPL Switch Attenuator: 20 dB USB Power Requirements USB-Powered, 500 mA maximum Adjustable Gain Range 34 dB Output Level (at 1,000 Hz) -33 dBFS/Pa (at minimum gain) Net Weight PG27 USB: 452 grams (15.94 ounces)

The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording.
Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality.
The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch.
Frequency Response
20 Hz to 20 kHz
Polar Pattern
Cardioid
Max SPL
PAD OFF: >124 dB SPL
PAD ON: >144 dB SPL
Switch
Attenuator: 20 dB
USB Power Requirements
USB-Powered, 500 mA maximum
Adjustable Gain Range
34 dB
Output Level (at 1,000 Hz)
-33 dBFS/Pa (at minimum gain)
Net Weight
PG27 USB: 452 grams (15.94 ounces)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58816
Product Name PG Series Multi-Purpose Microphone with USB Output
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details