Shure Incorporated SM Series Lavalier Microphone SM93

Description
The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. Type 80 to 20,000 Hz, 12 dB/octave rolloff below 100 Hz Response Curve Image Small SM93 WL93 View Larger Polar Pattern Omnidirectional, uniform with frequency Output Impedance Rated at 150 ohms (90 ohms actual) Recommended minimum load impedance: 800 ohms (May be used with loads as low as 150 with reduced clipping level) Output Level Open Circuit Voltage: -43 dBV/Pa (7.0 mV) (1 Pascal = 94 dB SPL) Output Clipping Level (at 1,000 Hz) -18 dBV (0.13 V) minimum Total Harmonic Distortion Less than 1% at 120 dB Maximum SPL 120 dB Dynamic Range (maximum SPL to A-weighted noise level) 98 dB Output Noise (equivalent SPL) 22 dB typical, A-weighted 26 dB, weighted per DIN 45 405 Hum Pickup (electromagnetic) -4 dB equivalent SPL in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651) Polarity Positive pressure on microphone diaphragm produces positive voltage on pin 2 relative to pin 3 of preamplifier output cable connector Recommended Operating Voltage 11 to 52 Vdc phantom. Protected against reverse voltage application Current Drain 0.33 mA Environmental Conditions Operating Temperatures: -18 to 57 degrees C (0 to 135 degrees F) Storage Temperatures: -29 to 74 degrees C (-20 to 165 degrees F) Cable Black 1.27 m (4.17 ft), attached, two-conductor, shielded, terminated by miniature connector type (TA4F) Case Microphone: Black ABS thermoplastic case with stainless-steel-mesh grille Preamplifier: Steel case with non-reflective black finish, black-chrome belt clip Net Weight Microphone: 16 g (0.57 oz) Preamplifier: 118 g (4.17 oz)
Datasheet
Description
The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. Type 80 to 20,000 Hz, 12 dB/octave rolloff below 100 Hz Response Curve Image Small SM93 WL93 View Larger Polar Pattern Omnidirectional, uniform with frequency Output Impedance Rated at 150 ohms (90 ohms actual) Recommended minimum load impedance: 800 ohms (May be used with loads as low as 150 with reduced clipping level) Output Level Open Circuit Voltage: -43 dBV/Pa (7.0 mV) (1 Pascal = 94 dB SPL) Output Clipping Level (at 1,000 Hz) -18 dBV (0.13 V) minimum Total Harmonic Distortion Less than 1% at 120 dB Maximum SPL 120 dB Dynamic Range (maximum SPL to A-weighted noise level) 98 dB Output Noise (equivalent SPL) 22 dB typical, A-weighted 26 dB, weighted per DIN 45 405 Hum Pickup (electromagnetic) -4 dB equivalent SPL in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651) Polarity Positive pressure on microphone diaphragm produces positive voltage on pin 2 relative to pin 3 of preamplifier output cable connector Recommended Operating Voltage 11 to 52 Vdc phantom. Protected against reverse voltage application Current Drain 0.33 mA Environmental Conditions Operating Temperatures: -18 to 57 degrees C (0 to 135 degrees F) Storage Temperatures: -29 to 74 degrees C (-20 to 165 degrees F) Cable Black 1.27 m (4.17 ft), attached, two-conductor, shielded, terminated by miniature connector type (TA4F) Case Microphone: Black ABS thermoplastic case with stainless-steel-mesh grille Preamplifier: Steel case with non-reflective black finish, black-chrome belt clip Net Weight Microphone: 16 g (0.57 oz) Preamplifier: 118 g (4.17 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Lavalier Microphone - 9151 - TMP Pro Distribution
Berlin, CT, USA
SM Series Lavalier Microphone
9151
SM Series Lavalier Microphone 9151
The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. Type 80 to 20,000 Hz, 12 dB/octave rolloff below 100 Hz Response Curve Image Small SM93 WL93 View Larger Polar Pattern Omnidirectional, uniform with frequency Output Impedance Rated at 150 ohms (90 ohms actual) Recommended minimum load impedance: 800 ohms (May be used with loads as low as 150 with reduced clipping level) Output Level Open Circuit Voltage: -43 dBV/Pa (7.0 mV) (1 Pascal = 94 dB SPL) Output Clipping Level (at 1,000 Hz) -18 dBV (0.13 V) minimum Total Harmonic Distortion Less than 1% at 120 dB Maximum SPL 120 dB Dynamic Range (maximum SPL to A-weighted noise level) 98 dB Output Noise (equivalent SPL) 22 dB typical, A-weighted 26 dB, weighted per DIN 45 405 Hum Pickup (electromagnetic) -4 dB equivalent SPL in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651) Polarity Positive pressure on microphone diaphragm produces positive voltage on pin 2 relative to pin 3 of preamplifier output cable connector Recommended Operating Voltage 11 to 52 Vdc phantom. Protected against reverse voltage application Current Drain 0.33 mA Environmental Conditions Operating Temperatures: -18 to 57 degrees C (0 to 135 degrees F) Storage Temperatures: -29 to 74 degrees C (-20 to 165 degrees F) Cable Black 1.27 m (4.17 ft), attached, two-conductor, shielded, terminated by miniature connector type (TA4F) Case Microphone: Black ABS thermoplastic case with stainless-steel-mesh grille Preamplifier: Steel case with non-reflective black finish, black-chrome belt clip Net Weight Microphone: 16 g (0.57 oz) Preamplifier: 118 g (4.17 oz)

The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise.
The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards.
Type
80 to 20,000 Hz, 12 dB/octave rolloff below 100 Hz
Response Curve Image Small SM93 WL93 View Larger
Polar Pattern
Omnidirectional, uniform with frequency
Output Impedance
Rated at 150 ohms (90 ohms actual)
Recommended minimum load impedance: 800 ohms
(May be used with loads as low as 150 with reduced clipping level)
Output Level
Open Circuit Voltage: -43 dBV/Pa (7.0 mV)
(1 Pascal = 94 dB SPL)
Output Clipping Level (at 1,000 Hz)
-18 dBV (0.13 V) minimum
Total Harmonic Distortion
Less than 1% at 120 dB
Maximum SPL
120 dB
Dynamic Range (maximum SPL to A-weighted noise level)
98 dB
Output Noise (equivalent SPL)
22 dB typical, A-weighted 26 dB, weighted per DIN 45 405
Hum Pickup (electromagnetic)
-4 dB equivalent SPL in a 1 mOe field (60 Hz)
Signal-to-Noise Ratio
72 dB at 94 dB SPL (IEC 651)
Polarity
Positive pressure on microphone diaphragm produces positive voltage on pin 2 relative to pin 3 of preamplifier output cable connector
Recommended Operating Voltage
11 to 52 Vdc phantom. Protected against reverse voltage application
Current Drain
0.33 mA
Environmental Conditions
Operating Temperatures: -18 to 57 degrees C (0 to 135 degrees F)
Storage Temperatures: -29 to 74 degrees C (-20 to 165 degrees F)
Cable
Black 1.27 m (4.17 ft), attached, two-conductor, shielded, terminated by miniature connector type (TA4F)
Case
Microphone: Black ABS thermoplastic case with stainless-steel-mesh grille
Preamplifier: Steel case with non-reflective black finish, black-chrome belt clip
Net Weight
Microphone: 16 g (0.57 oz)
Preamplifier: 118 g (4.17 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9151
Product Name SM Series Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details