Samson Technologies Corp. 20" Gooseneck Podium Microphone CM20P

Description
The CM20P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.
Datasheet
Description
The CM20P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20
Berlin, CT, USA
20" Gooseneck Podium Microphone
53312
20" Gooseneck Podium Microphone 53312
The CM20P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.

The CM20P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53312
Product Name 20" Gooseneck Podium Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details