AKG Acoustics GmbH Live Dynamic Reference Microphone with Chrome Finish D 7 LTD

Description
AKG's new reference dynamic microphone delivers high end performance and noble sound in every studio and on every stage. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators. This leads to a quantum leap in audio performance under each surrounding conditions and sound volume. D 7 creates that subtle and opened sound in all frequency ranges condenser mics are famous for, but it also has the powerful resonance from a dynamic microphone. The integrated high-pass filter eliminates permanent all handling noises and the new acoustical designed inner windscreen makes you feel more secure in live use. The precision metal dust filter provides a consistent objection to the diaphragm. The original inner windscreen can be replaced with the extra windscreen supplied with the microphone, this offers a clear sound for a long time. Polar pattern: Supercardioid Frequency range: 70 to 20,000 Hz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147 / 156 dB SPL Equivalent noise level: 18 dB-A (IEC 60268-4) Signal/noise ratio (A-weighted): 76 dB Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms High pass filter: 80 Hz, always active Connector: 3-pin XLR Finish: matte gray blue Dimensions: Length: 185.2 mm (7.3 in.); Diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.) Special features: integrated humbucking coil
Description
AKG's new reference dynamic microphone delivers high end performance and noble sound in every studio and on every stage. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators. This leads to a quantum leap in audio performance under each surrounding conditions and sound volume. D 7 creates that subtle and opened sound in all frequency ranges condenser mics are famous for, but it also has the powerful resonance from a dynamic microphone. The integrated high-pass filter eliminates permanent all handling noises and the new acoustical designed inner windscreen makes you feel more secure in live use. The precision metal dust filter provides a consistent objection to the diaphragm. The original inner windscreen can be replaced with the extra windscreen supplied with the microphone, this offers a clear sound for a long time. Polar pattern: Supercardioid Frequency range: 70 to 20,000 Hz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147 / 156 dB SPL Equivalent noise level: 18 dB-A (IEC 60268-4) Signal/noise ratio (A-weighted): 76 dB Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms High pass filter: 80 Hz, always active Connector: 3-pin XLR Finish: matte gray blue Dimensions: Length: 185.2 mm (7.3 in.); Diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.) Special features: integrated humbucking coil

Suppliers

Company
Product
Description
Supplier Links
Live Dynamic Reference Microphone with Chrome Finish - 58520 - TMP Pro Distribution
Berlin, CT, USA
Live Dynamic Reference Microphone with Chrome Finish
58520
Live Dynamic Reference Microphone with Chrome Finish 58520
AKG's new reference dynamic microphone delivers high end performance and noble sound in every studio and on every stage. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators. This leads to a quantum leap in audio performance under each surrounding conditions and sound volume. D 7 creates that subtle and opened sound in all frequency ranges condenser mics are famous for, but it also has the powerful resonance from a dynamic microphone. The integrated high-pass filter eliminates permanent all handling noises and the new acoustical designed inner windscreen makes you feel more secure in live use. The precision metal dust filter provides a consistent objection to the diaphragm. The original inner windscreen can be replaced with the extra windscreen supplied with the microphone, this offers a clear sound for a long time. Polar pattern: Supercardioid Frequency range: 70 to 20,000 Hz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147 / 156 dB SPL Equivalent noise level: 18 dB-A (IEC 60268-4) Signal/noise ratio (A-weighted): 76 dB Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms High pass filter: 80 Hz, always active Connector: 3-pin XLR Finish: matte gray blue Dimensions: Length: 185.2 mm (7.3 in.); Diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.) Special features: integrated humbucking coil

AKG's new reference dynamic microphone delivers high end performance and noble sound in every studio and on every stage. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators. This leads to a quantum leap in audio performance under each surrounding conditions and sound volume. D 7 creates that subtle and opened sound in all frequency ranges condenser mics are famous for, but it also has the powerful resonance from a dynamic microphone.
The integrated high-pass filter eliminates permanent all handling noises and the new acoustical designed inner windscreen makes you feel more secure in live use. The precision metal dust filter provides a consistent objection to the diaphragm.
The original inner windscreen can be replaced with the extra windscreen supplied with the microphone, this offers a clear sound for a long time.
Polar pattern: Supercardioid
Frequency range: 70 to 20,000 Hz
Sensitivity: 2.6 mV/Pa (-52 dBV)
Max. SPL: 147 / 156 dB SPL
Equivalent noise level: 18 dB-A (IEC 60268-4)
Signal/noise ratio (A-weighted): 76 dB
Impedance: <= 600 ohms
Recommended load impedance: >= 2000 ohms
High pass filter: 80 Hz, always active
Connector: 3-pin XLR
Finish: matte gray blue
Dimensions: Length: 185.2 mm (7.3 in.); Diameter: 51 mm (2 in.)
Net weight: 340 g (12 oz.)
Shipping weight: 655 g (1.45 lbs.)
Special features: integrated humbucking coil

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58520
Product Name Live Dynamic Reference Microphone with Chrome Finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details