DPA Microphones, Inc. Stereo Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity) SMK4061

Description
The SMK4061 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4061 combines two DPA 4061s omnidirectional miniature microphones, Lo-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4061 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom. Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs
Description
The SMK4061 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4061 combines two DPA 4061s omnidirectional miniature microphones, Lo-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4061 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom. Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs

Suppliers

Company
Product
Description
Supplier Links
Stereo Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity) - 80429 - TMP Pro Distribution
Berlin, CT, USA
Stereo Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity)
80429
Stereo Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity) 80429
The SMK4061 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4061 combines two DPA 4061s omnidirectional miniature microphones, Lo-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4061 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom. Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs

The SMK4061 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage.
The SMK4061 combines two DPA 4061s omnidirectional miniature microphones, Lo-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4061 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom.
Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80429
Product Name Stereo Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
The Micros Microphone - M1250B Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers