Audio-Technica U.S., Inc. Multi-pattern Condenser Microphone AT2050

Description
The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more. ELEMENT: Externally-polarized (DC bias) condenser POLAR PATTERNS: Cardioid, Omnidirectional, Figure-of-Eight FREQUENCY RESPONSE: 20-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa IMPEDANCE: 120 ohms MAXIMUM INPUT SOUND LEVEL: 149 dB SPL, 1 kHz at 1% T.H.D.; 159 dB SPL, with 10 dB pad (nominal) NOISE: 17 dB SPL DYNAMIC RANGE (typical): 132 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 77 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 4.7 mA typical SWITCHES: Polar selection; Flat, roll-off; 10 dB pad (nominal) WEIGHT: 412 g (14.5 oz) DIMENSIONS: 170.0 mm (6.69") long, 52.0 mm (2.05") maximum body diameter OUTPUT CONNECTORS: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Description
The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more. ELEMENT: Externally-polarized (DC bias) condenser POLAR PATTERNS: Cardioid, Omnidirectional, Figure-of-Eight FREQUENCY RESPONSE: 20-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa IMPEDANCE: 120 ohms MAXIMUM INPUT SOUND LEVEL: 149 dB SPL, 1 kHz at 1% T.H.D.; 159 dB SPL, with 10 dB pad (nominal) NOISE: 17 dB SPL DYNAMIC RANGE (typical): 132 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 77 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 4.7 mA typical SWITCHES: Polar selection; Flat, roll-off; 10 dB pad (nominal) WEIGHT: 412 g (14.5 oz) DIMENSIONS: 170.0 mm (6.69") long, 52.0 mm (2.05") maximum body diameter OUTPUT CONNECTORS: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Suppliers

Company
Product
Description
Supplier Links
Multi-pattern Condenser Microphone - 5954 - TMP Pro Distribution
Berlin, CT, USA
Multi-pattern Condenser Microphone
5954
Multi-pattern Condenser Microphone 5954
The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more. ELEMENT: Externally-polarized (DC bias) condenser POLAR PATTERNS: Cardioid, Omnidirectional, Figure-of-Eight FREQUENCY RESPONSE: 20-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa IMPEDANCE: 120 ohms MAXIMUM INPUT SOUND LEVEL: 149 dB SPL, 1 kHz at 1% T.H.D.; 159 dB SPL, with 10 dB pad (nominal) NOISE: 17 dB SPL DYNAMIC RANGE (typical): 132 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 77 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 4.7 mA typical SWITCHES: Polar selection; Flat, roll-off; 10 dB pad (nominal) WEIGHT: 412 g (14.5 oz) DIMENSIONS: 170.0 mm (6.69") long, 52.0 mm (2.05") maximum body diameter OUTPUT CONNECTORS: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years of use. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more.
ELEMENT: Externally-polarized (DC bias) condenser
POLAR PATTERNS: Cardioid, Omnidirectional, Figure-of-Eight
FREQUENCY RESPONSE: 20-20,000 Hz
LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave
OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa
IMPEDANCE: 120 ohms
MAXIMUM INPUT SOUND LEVEL: 149 dB SPL, 1 kHz at 1% T.H.D.;
159 dB SPL, with 10 dB pad (nominal)
NOISE: 17 dB SPL
DYNAMIC RANGE (typical): 132 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 77 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 4.7 mA typical
SWITCHES: Polar selection;
Flat, roll-off;
10 dB pad (nominal)
WEIGHT: 412 g (14.5 oz)
DIMENSIONS: 170.0 mm (6.69") long,
52.0 mm (2.05") maximum body diameter
OUTPUT CONNECTORS: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5954
Product Name Multi-pattern Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details