TMP Pro Distribution Datasheets for Audio Mixers and Consoles
Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals.
Audio Mixers and Consoles: Learn more
| Product Name | Notes |
|---|---|
| A basic Hear Back system consists of a Hub and personal Mixers connected using standard CAT5E cables. A single Hub supplies signal and power to a maximum of eight Mixers. | |
| Adds 4 inputs to Ashly ne24.24m DSP mainframe | |
| Adds 4 outputs to Ashly ne24.24m DSP mainframe | |
| Adds logic output to Ashly ne24.24m DSP mainframe to trigger remote devices | |
| All-in-one CD Mix Sation The DCM-2000MKII PROFESSIONAL Dual CD Player and Mixer with Pre-Amp is an all-in-one convenient, compact and rugged unit. Easy to read and well laid out controls,... | |
| APB-DynaSonics' ProRack™ small-format mixers incorporate a wealth of professional features and exceptional performance into 10 rack spaces. The chassis design features an adjustable connector assembly that freely rotates and can... | |
| Available in frame sizes from 24 to 48 channels, each with four full-function stereo channels and four stereo returns, the GB8 is designed for installations such as churches and performance... | |
| Connecting and controlling an audio processor for networked systems has now been simplified with Ashly's NE-Series Protea ne24.24M digital signal processor. This Network Enabled (NE) processor offers ease of use,... | |
| Control Your Sound Your Way! With a PreSonus StudioLive-series digital mixer, you not only get high-end sound and tremendous processing, mixing, and recording power, you can control all of this... | |
| DJM-102 Mixer features 8 digital sound effects with speed, volume, and FX cue controls. Digital echo with variable delay, repeat, and level control, 2 Microphone Inputs, 8 Line and 2... | |
| DN-X500 rackmount mobile/club DJ mixer. Rock solid construction, superb audio fidelity, high quality parts, and of course reliability are the core ingredients of its design. The DN-X500's unique features provide... | |
| Evolved from the, revolutionary XONE:3D, the class-leading Xone:4D is a unique performance DJ controller that enables the seamless integration of computer-based digital media into the traditional DJ workspace. It combines... | |
| Features: CD Direct output for use with time coded systems Digital Scratch, Brake and Reverse (DSP Effect) Compatible with CD, CD-R, and MP3 with Full DJ Control Supports Multi-Partitions for... | |
| GL2400 is a compact, dual function, LR, Mono sum, 4 group, 6 aux, 7x4 matrix console. Frame sizes range from 16 to 40 channels, including 2 dual stereo channels. The... | |
| GL2800 is a compact, dual function, LR, M, 8 group, 10 aux, 12x4 matrix console. Frame sizes range from 24 to 48 channels including 2 stereo channels. • 2 extra... | |
| Gold Seal Series amps provide contractors with flexible solutions without the need for input modules. They feature 4 XLR mic ins, telephone ins, aux ins, aural exciters, acoustic EQ/feedback controls,... | |
| Holds 10U, 19" Slanted Mixer with patent pending design laptop shelf to hold up to a 17" laptop in place and in full view. Exterior Dimensions (closed lid): 22" W... | |
| Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Exterior Dimensions (closed lid): 21.5" D x 17" W x 10" H Interior Dimensions: TBA... | |
| Ideal for Rane Serato users, hubs can be placed in the back of the mixer. Patent pending design laptop shelf to hold a laptop in place. Exterior Dimensions (closed lid):... | |
| In a world full of cheap compact mixers, Soundcraft has achieved something exceptional with the Soundcraft M Series. Equally suited to recording and live sound applications, the Soundcraft M Series... | |
| MG series mixers are lightweight, portable designs. C models feature simple one-knob compression controls on key channels to achieve great vocal sounds. Other features include 3-band EQ, 4 stereo inputs,... | |
| MG series mixers are lightweight, portable designs. CX models feature 16 editable SPX digital effects that can be activated via optional footswitch. Other features include 3-band EQ, 4 stereo inputs,... | |
| MG series mixers are lightweight, portable designs. USB models feature USB connectivity for live multi-track recording. Easy live recording with bundled Cubase AI Cubase AI4 harnesses the power of the... | |
| MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume... | |
| On the ProRack-House, the operator can assign the channels to Left-Right, Center and Mono mix buses and to analog subgroups 1-2 and 3-4. Large, internally illuminated Mute and PFL switches... | |
| Professional CD/SD/USB Mix Station with Scratch DSP Effects Features: MP3 / ID3 / Scratch / DSP Effect / USB input Compatible with CD, CD-R, MP3 with dual DJ control Full... | |
| Samson 's TXM tabletop powered mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for live sound... | |
| Samson's new TXM powered tabletop mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for live sound... | |
| Samson's XML410 6-Channel Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest... | |
| Samson's XML610 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the... | |
| Samson's XML910 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the... | |
| Soundcraft have unveiled another addition to the rapidly growing new Soundcraft family, the multi-format low-cost EPM mixers. The emphasis with the Soundcraft EPM is very firmly on quality build and... | |
| Soundcraft's MFXi mixers are compact and ideally equipped for live sound applications including fixed installations, houses of worship and portable PA. MFXi mixers are empowered by built-in 24-bit Lexicon processing,... | |
| Soundcraft's MPMi mixers are compact and ideally equipped for live sound applications including fixed installations, houses of worship and portable PA. The MPMi versions replace the MFXi's internal FX send... | |
| Studio Konnekt 48 offers a comprehensive array of professional features that make recording, mixing and monitoring a breeze. All essential recording tools are in one box including world-class DSP effects,... | |
| The A-16CS Control Surface allows the A-16R Personal Mixer to be mounted in a rack with power amps, wireless transmitters, effects, etc., while still allowing a performer to have complete... | |
| The A-16II allows individual performers to create custom monitor mixes tailored to their individual needs. Designed for use in live performance or in the studio, the A-16II Personal Mixer gives... | |
| The A-16R is a single-rack- space stereo digital mixer that can be added to any Pro16® network. Its versatile feature set makes it the ideal choice for a variety of... | |
| The Crown 14M is a commercial/industria l mixer suited to schools, hospitals, restaurants, factories, etc. Features include summed RCA/bal. Phoenix inputs, balanced Phoenix outs, 24V aux power terminal, priority ducking,... | |
| The Crown 28M is a commercial/industria l mixer suited to schools, hospitals, restaurants, factories, etc. Features include summed RCA/bal. Phoenix inputs, balanced Phoenix outs, 24V aux power terminal, priority ducking,... | |
| The DN-MC6000 Mixer and MIDI Controller is a four-channel/eight-s ource standalone digital DJ mixer with MIDI interface and internal sound card. With an astounding amount of features, real-time channel matrix... | |
| The EMX5014C is an all-in-one powered mixer that packs high-performance mixer, power amplifiers, graphic equalizers, and digital effects unit into a compact, portable console-style unit. It's rack-mountable for easy portability,... | |
| The iLive-T80 Surface is simply a network controller for the MixRack. It has a built-in interface for local audio which is transported to and from the MixRack via the ACE... | |
| The MDR1064 is a 10-channel mixer with six low noise microphone preamps. The six mic/line inputs and two stereo inputs each feature a 3-band equalizer plus two aux sends. The... | |
| The MIX-400 is much more than a mixer stand; it's the ideal place for the most sophisticated equipment! Its amazing strength, portability and versatility make it the perfect choice for... | |
| The MT-X Expansion Box provides rugged protection to a Personal Mixer's case and connectors as well as additional audio connectivity options, simplifying connections to nearly any monitoring device. The MT-X... | |
| The Rane AM1 is part gain-sharing automatic mic mixer, part manual line mixer, part USB audio I/O device, and simultaneously a Rane RAD.Use it as a standalone mic/line mixer, or... | |
| The Rane AM2 is both an 8 channel, gain-sharing automatic mic mixer and simultaneously a Rane RAD. Use it as a standalone mic-only mixer, add more gain-shared mics using up... | |
| The S-24 Sanctuary Series is a 21 channel mixing console specifically designed to meet the needs of churches, schools and public venues. The challenge of these applications is to provide... | |
| The Sanctuary Series S-14 mixer is a 12-channel, rack-mountable mixing console designed specifically for houses of worship. Since many worship centers do not have an experienced sound technician on staff,... | |
| The Sanctuary Series S-32 is a 32-channel mixer designed with several unique, user-friendly features to simplify operation. As on the previously released Sanctuary S-14™ and S-24™ mixers, Peavey-exclusive technologies such... | |
| The Soundcraft EFX™ Series combines all the features of the popular Soundcraft EPM™ mixer with a built-in 24-bit, digital Lexicon® effects processor, expanding the Soundcraft low-cost, multipurpose compact range. The... | |
| The Soundcraft FX16ii mixer uses the same AudioDNA® processor featured in many of the Digitech® and Lexicon outboard equipment including the highly respected Lexicon MX400 processor. With over 35 years... | |
| The TASCAM LM-8ST is a 1-space rackmountable line mixer for installation, studio submixing, keyboardists or anyone looking for a great-sounding mix. Eight pairs of balanced 1/4" TRS inputs - switchable... | |
| The TSD-MIX31RL 3x1 mic/line mixer includes two mic/balanced line inputs via removable Phoenix style connectors and a stereo summing dual RCA input. Switchable phantom power is provided for both mic... | |
| The TSD-MIX41 4x1 mic/line mixer is ideal for applications where multiple mic or line sources need to be sub mixed or summed. In house of worship applications the TSD-MIX41 is... | |
| The versatile Atlas Sound TSD-RL21 2x1 mic/line mixer is ideal for applications where paging, public address, and BGM music is required. Use as a standalone remote mixer or in conjunction... | |
| The VMIX is ideal for background/foregroun d music and paging. It features 8 module bays, 4 priority levels, independent volume controls, motorized master volume, and bass/treble controls. For large applications,... | |
| The WZ3 16:2 is a versatile, easy to use 16 mic/line channel mixer - the next generation of this industry standard multi-purpose design. Now in its 3rd generation, the legendary... | |
| This 19" rack-mountable mixer is designed specifically for smaller installations in churches and performance venues, or for small portable PA systems. It will also find friends in Broadcast where its... | |
| This 24-input model is suitable for serious live sound applications in which a substantial number of sources must be handled efficiently. The MG24/14FX features dual Yamaha SPX effect processors built... | |
| This 3-channel mixer has a feature set that is second-to-none at this level. The famous Xone VCF is included, with high-pass, band-pass and low-pass filter switching, resonance control and tap... | |
| This 32-input model is suitable for serious live sound applications in which a substantial number of sources must be handled efficiently. The MG32/14FX features dual Yamaha SPX effect processors built... | |
| This analog/digital mixer gives plenty of reasons to make the switch to digital. Computer-based DJs want an alternate means to move digital audio "from" and "to" sound cards, while maintaining... | |
| This progressive 4 -channel DJ mixer is designed for DJ's of all abilities and experience from top pro DJ's to bedroom enthusiasts who want a compact quality mixer with pro... | |
| This project studio utility stand is the perfect solution for today's musician. A versatile design, this all-steel heavy duty stand features an adjustable tilt-top platform, built-in outboard gear rack and... | |
| Where portability and convenience are important criteria, a system based on a high-performance Yamaha EMX-series powered mixer is definitely the way to go. In one integrated, portable unit you have... | |
| Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an... | |
| With the GB4 series, careful attention has been given to the mechanical construction, to ensure reliability under strenuous conditions, with all input modules being constructed with individual vertically-mounted pcb's, fitted... | |
| XR series powered mixers feature 8 mic channels, 48V phantom power, 3-band EQ's, 25dB pads, channel signal/clip indicators, 7-band Main/Monitor graphic EQ's with Feedback Locating System®, DDT™speaker protection, DSP FX,... | |
| ZED-10 is an amazing little desk for small band mixing. It is ultra portable for carrying to the gig, and can be used for recording live or in the studio. | |
| ZED-10FX is an amazing little desk for small band mixing. It is ultra portable for carrying to the gig, and can be used for recording live or in the studio. | |
| ZED-12FX is ideal for groups who need to travel light. Even with its small footprint, the 12FX squeezes in 4 auxiliary channels and swept semi-parametric EQ on top of the... | |
| ZED-14 is a fantastic entry-level mixer for small bands, solo performers or AV applications. Its comprehensive feature set, compact size and fine lines combine to make it one of the... | |
| ZED-22FX is ideal for groups who need to travel light. Featuring configurable USB audio in/out makes it easy to capture stereo recordings. The ZED-22FX easily accommodates vocals, drums, guitar, bass... | |
| ZED-24 has an incredibly advanced feature-set for a mixer at this level - it has 23 independent sources to the mix, 10 independent outputs, 4 aux sends, Configurable USB audio... | |
| 16 mono channels 2 dual stereo inputs with 4-band EQ 6 auxiliary sends (2 pre, 2 post, 2 pre/post) 4 sub groups fed from each channel Channel insert Super wide... | |
| 24 mono channels 2 dual stereo inputs with 4-band EQ 6 auxiliary sends (2 pre, 2 post, 2 pre/post) 4 sub groups fed from each channel Channel insert Super wide... | |
| 32 mono channels 2 dual stereo inputs with 4-band EQ 6 auxiliary sends (2 pre, 2 post, 2 pre/post) 4 sub groups fed from each channel Channel insert Super wide... | |
| Matrix Input Assignment Selector Knob Selectable PFL input gain and program meters Split Cue function with Cue/Master pan knob Independent 3-band Isolator EQ with "kills" (high-mid-low) Large BPM Display with... |