Sennheiser Electronic Corporation Evolution 800 Series Supercardioid Stage Mic with On/Off Switch e845S

Description
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Dimensions: d 1.8 x 7.3 in. (46 x 185 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 1.8 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet
Description
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Dimensions: d 1.8 x 7.3 in. (46 x 185 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 1.8 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Supercardioid Stage Mic with On/Off Switch - 9967 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Supercardioid Stage Mic with On/Off Switch
9967
Evolution 800 Series Supercardioid Stage Mic with On/Off Switch 9967
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Dimensions: d 1.8 x 7.3 in. (46 x 185 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 1.8 mV/Pa Weight w/o cable: 11.6 oz. (330 g)

The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom.
Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection.
Dimensions: d 1.8 x 7.3 in. (46 x 185 mm)
Frequency response: 40 - 16,000 Hz
Min. terminating impedance: 1,000
Sensitivity in free field, no load (1kHz): 1.8 mV/Pa
Weight w/o cable: 11.6 oz. (330 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9967
Product Name Evolution 800 Series Supercardioid Stage Mic with On/Off Switch
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details