Sennheiser Electronic Corporation 2000 Series Wireless Plug-on Transmitter SKP 2000-XP

Description
Practically any wired microphone can be a player in Sennheiser's 2000 ensemble. This plug-on transmitter makes it possible. Five frequency ranges with up to 75 MHz switching bandwidth also provide optimum flexibility for all components in the 2000 series. The transmitter settings on SKP 2000 can also be synchronized quickly and easily using infrared technology. Equipped with triple switchable transmission power and phantom powering, SKP 2000 is incredibly versatile. Modulation: FM RF frequency range: 516 - 865 MHz Carrier frequency: max. 3,000 Switching bandwidth: max. 75 MHz RF output power: 100 mW Nominal deviation: ±24 kHz Peak deviation: ±48 kHz Compander: HDX Frequency response: 80 - 18,000 Hz Total harmonic distortion: (THD) < 0.9% Signal-to-noise-rati o: 120 dBA (@ 1 mV peak deviation) In compliance with CE, FCC, IC XLR connector: XLR-3 female Battery: 2 x 1.5 V (AA) Operating time (transmitter): > 8 h (P48: 5h) Input voltage range: mic 1.2 V max Dimensions (transmitter): 105 x 43 x 43 mm Weight (transmitter): 195 g CONSUMER ALERT Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
Practically any wired microphone can be a player in Sennheiser's 2000 ensemble. This plug-on transmitter makes it possible. Five frequency ranges with up to 75 MHz switching bandwidth also provide optimum flexibility for all components in the 2000 series. The transmitter settings on SKP 2000 can also be synchronized quickly and easily using infrared technology. Equipped with triple switchable transmission power and phantom powering, SKP 2000 is incredibly versatile. Modulation: FM RF frequency range: 516 - 865 MHz Carrier frequency: max. 3,000 Switching bandwidth: max. 75 MHz RF output power: 100 mW Nominal deviation: ±24 kHz Peak deviation: ±48 kHz Compander: HDX Frequency response: 80 - 18,000 Hz Total harmonic distortion: (THD) < 0.9% Signal-to-noise-rati o: 120 dBA (@ 1 mV peak deviation) In compliance with CE, FCC, IC XLR connector: XLR-3 female Battery: 2 x 1.5 V (AA) Operating time (transmitter): > 8 h (P48: 5h) Input voltage range: mic 1.2 V max Dimensions (transmitter): 105 x 43 x 43 mm Weight (transmitter): 195 g CONSUMER ALERT Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
2000 Series Wireless Plug-on Transmitter - 58379 - TMP Pro Distribution
Berlin, CT, USA
2000 Series Wireless Plug-on Transmitter
58379
2000 Series Wireless Plug-on Transmitter 58379
Practically any wired microphone can be a player in Sennheiser's 2000 ensemble. This plug-on transmitter makes it possible. Five frequency ranges with up to 75 MHz switching bandwidth also provide optimum flexibility for all components in the 2000 series. The transmitter settings on SKP 2000 can also be synchronized quickly and easily using infrared technology. Equipped with triple switchable transmission power and phantom powering, SKP 2000 is incredibly versatile. Modulation: FM RF frequency range: 516 - 865 MHz Carrier frequency: max. 3,000 Switching bandwidth: max. 75 MHz RF output power: 100 mW Nominal deviation: ±24 kHz Peak deviation: ±48 kHz Compander: HDX Frequency response: 80 - 18,000 Hz Total harmonic distortion: (THD) < 0.9% Signal-to-noise-rati o: 120 dBA (@ 1 mV peak deviation) In compliance with CE, FCC, IC XLR connector: XLR-3 female Battery: 2 x 1.5 V (AA) Operating time (transmitter): > 8 h (P48: 5h) Input voltage range: mic 1.2 V max Dimensions (transmitter): 105 x 43 x 43 mm Weight (transmitter): 195 g CONSUMER ALERT Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Practically any wired microphone can be a player in Sennheiser's 2000 ensemble. This plug-on transmitter makes it possible. Five frequency ranges with up to 75 MHz switching bandwidth also provide optimum flexibility for all components in the 2000 series. The transmitter settings on SKP 2000 can also be synchronized quickly and easily using infrared technology. Equipped with triple switchable transmission power and phantom powering, SKP 2000 is incredibly versatile.
Modulation: FM
RF frequency range: 516 - 865 MHz
Carrier frequency: max. 3,000
Switching bandwidth: max. 75 MHz
RF output power: 100 mW
Nominal deviation: ±24 kHz
Peak deviation: ±48 kHz
Compander: HDX
Frequency response: 80 - 18,000 Hz
Total harmonic distortion: (THD) < 0.9%
Signal-to-noise-ratio: 120 dBA (@ 1 mV peak deviation)
In compliance with CE, FCC, IC
XLR connector: XLR-3 female
Battery: 2 x 1.5 V (AA)
Operating time (transmitter): > 8 h (P48: 5h)
Input voltage range: mic 1.2 V max
Dimensions (transmitter): 105 x 43 x 43 mm
Weight (transmitter): 195 g
CONSUMER ALERT
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58379
Product Name 2000 Series Wireless Plug-on Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details