ProCo Sound, Inc. SMC Series 16 Channel Snake (12 Mic, 4 XLR Returns, 100') SMC1204FBX-100

Description
StageMASTER Stage Snakes are designed and built to provide the greatest value.
Description
StageMASTER Stage Snakes are designed and built to provide the greatest value.

Suppliers

Company
Product
Description
Supplier Links
SMC Series 16 Channel Snake (12 Mic, 4 XLR Returns, 100') - 80584 - TMP Pro Distribution
Berlin, CT, USA
SMC Series 16 Channel Snake (12 Mic, 4 XLR Returns, 100')
80584
SMC Series 16 Channel Snake (12 Mic, 4 XLR Returns, 100') 80584
StageMASTER Stage Snakes are designed and built to provide the greatest value.

StageMASTER Stage Snakes are designed and built to provide the greatest value.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80584
Product Name SMC Series 16 Channel Snake (12 Mic, 4 XLR Returns, 100')
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details