Sennheiser Electronic Corporation Classic Dynamic Studio Microphone MD421II

Description
The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. Dimensions: 8.5 x 1.8 x 1.9 in. (215 x 46 x 49 mm) Frequency response (microphone): 30 - 17,000 Hz Min. terminating impedance: 200 Nominal impedance: 200 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2 mV/Pa +- 3 dB Weight: approx. 13.6 oz. (385 g)
Description
The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. Dimensions: 8.5 x 1.8 x 1.9 in. (215 x 46 x 49 mm) Frequency response (microphone): 30 - 17,000 Hz Min. terminating impedance: 200 Nominal impedance: 200 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2 mV/Pa +- 3 dB Weight: approx. 13.6 oz. (385 g)

Suppliers

Company
Product
Description
Supplier Links
Classic Dynamic Studio Microphone - 9824 - TMP Pro Distribution
Berlin, CT, USA
Classic Dynamic Studio Microphone
9824
Classic Dynamic Studio Microphone 9824
The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. Dimensions: 8.5 x 1.8 x 1.9 in. (215 x 46 x 49 mm) Frequency response (microphone): 30 - 17,000 Hz Min. terminating impedance: 200 Nominal impedance: 200 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2 mV/Pa +- 3 dB Weight: approx. 13.6 oz. (385 g)

The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers.
Dimensions: 8.5 x 1.8 x 1.9 in. (215 x 46 x 49 mm)
Frequency response (microphone): 30 - 17,000 Hz
Min. terminating impedance: 200
Nominal impedance: 200
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 2 mV/Pa +- 3 dB
Weight: approx. 13.6 oz. (385 g)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9824
Product Name Classic Dynamic Studio Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details