Sennheiser Electronic Corporation Evolution 900 Series Drum Mic e904

Description
The cardioid e 904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e 904 provides great sound without getting in the way in even the most crowded setups. Dimensions: 2.5 x 1.6 in. (63 x 41 mm) Frequency response: 40...18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2 mV/Pa Weight: 4.4 oz. (125 g)
Datasheet
Description
The cardioid e 904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e 904 provides great sound without getting in the way in even the most crowded setups. Dimensions: 2.5 x 1.6 in. (63 x 41 mm) Frequency response: 40...18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2 mV/Pa Weight: 4.4 oz. (125 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Drum Mic - 36753 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Drum Mic
36753
Evolution 900 Series Drum Mic 36753
The cardioid e 904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e 904 provides great sound without getting in the way in even the most crowded setups. Dimensions: 2.5 x 1.6 in. (63 x 41 mm) Frequency response: 40...18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2 mV/Pa Weight: 4.4 oz. (125 g)

The cardioid e 904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e 904 provides great sound without getting in the way in even the most crowded setups.
Dimensions: 2.5 x 1.6 in. (63 x 41 mm)
Frequency response: 40...18,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 2 mV/Pa
Weight: 4.4 oz. (125 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36753
Product Name Evolution 900 Series Drum Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details