Clockaudio Limited Through-Desk Boundary Layer Mic (Omni, Black) C003EB RF

Description
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 20 Hz - 20 KHz) Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 20 Hz - 20 KHz) Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Boundary Layer Mic (Omni, Black) - 53264 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Boundary Layer Mic (Omni, Black)
53264
Through-Desk Boundary Layer Mic (Omni, Black) 53264
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 20 Hz - 20 KHz) Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications.
Polar Pattern: Omnidirectional
Frequency Response: 20 Hz - 20 KHz)
Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53264
Product Name Through-Desk Boundary Layer Mic (Omni, Black)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details