Shure Incorporated SLX Series Wireless Handheld Transmitter with Beta 87A Capsule SLX2/BETA87A

Description
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
SLX Series Wireless Handheld Transmitter with Beta 87A Capsule - 99085 - TMP Pro Distribution
Berlin, CT, USA
SLX Series Wireless Handheld Transmitter with Beta 87A Capsule
99085
SLX Series Wireless Handheld Transmitter with Beta 87A Capsule 99085
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality.
The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99085
Product Name SLX Series Wireless Handheld Transmitter with Beta 87A Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details