Sennheiser Electronic Corporation Classic Dynamic Handheld Mic (Supercardioid) MD431II

Description
Sennheiser's best dynamic mic for live vocals just got better. The super-cardioid MD 431 II has a custom-tailored frequency response to achieve added transparency. A nearly frequency-independen t polar pattern offers incredibly high gain before feedback and provides uncolored off-axis response. Its new rugged housing has a steel-mesh grille, a shock-suspended capsule, and a hum-bucking coil. It features a noiseless, magnetic reed on/off switch which is recessed in its handle, and internal electronics for refining proximity effect. Dimensions: d 1.9 x 7.9 in. (49 x 200 mm) d 1.2 in (31 mm) Min. terminating impedance: 1,000 Nominal impedance: 250 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 2.0 mV/Pa +- 3 dB Weight: Approx. 8.8 oz. (250 g)
Datasheet
Description
Sennheiser's best dynamic mic for live vocals just got better. The super-cardioid MD 431 II has a custom-tailored frequency response to achieve added transparency. A nearly frequency-independen t polar pattern offers incredibly high gain before feedback and provides uncolored off-axis response. Its new rugged housing has a steel-mesh grille, a shock-suspended capsule, and a hum-bucking coil. It features a noiseless, magnetic reed on/off switch which is recessed in its handle, and internal electronics for refining proximity effect. Dimensions: d 1.9 x 7.9 in. (49 x 200 mm) d 1.2 in (31 mm) Min. terminating impedance: 1,000 Nominal impedance: 250 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 2.0 mV/Pa +- 3 dB Weight: Approx. 8.8 oz. (250 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic Dynamic Handheld Mic (Supercardioid) - 5401 - TMP Pro Distribution
Berlin, CT, USA
Classic Dynamic Handheld Mic (Supercardioid)
5401
Classic Dynamic Handheld Mic (Supercardioid) 5401
Sennheiser's best dynamic mic for live vocals just got better. The super-cardioid MD 431 II has a custom-tailored frequency response to achieve added transparency. A nearly frequency-independen t polar pattern offers incredibly high gain before feedback and provides uncolored off-axis response. Its new rugged housing has a steel-mesh grille, a shock-suspended capsule, and a hum-bucking coil. It features a noiseless, magnetic reed on/off switch which is recessed in its handle, and internal electronics for refining proximity effect. Dimensions: d 1.9 x 7.9 in. (49 x 200 mm) d 1.2 in (31 mm) Min. terminating impedance: 1,000 Nominal impedance: 250 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 2.0 mV/Pa +- 3 dB Weight: Approx. 8.8 oz. (250 g)

Sennheiser's best dynamic mic for live vocals just got better. The super-cardioid MD 431 II has a custom-tailored frequency response to achieve added transparency. A nearly frequency-independent polar pattern offers incredibly high gain before feedback and provides uncolored off-axis response. Its new rugged housing has a steel-mesh grille, a shock-suspended capsule, and a hum-bucking coil. It features a noiseless, magnetic reed on/off switch which is recessed in its handle, and internal electronics for refining proximity effect.
Dimensions: d 1.9 x 7.9 in. (49 x 200 mm) d 1.2 in (31 mm)
Min. terminating impedance: 1,000
Nominal impedance: 250
Pick-up pattern: Super-cardioid
Sensitivity in free field, no load (1kHz): 2.0 mV/Pa +- 3 dB
Weight: Approx. 8.8 oz. (250 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5401
Product Name Classic Dynamic Handheld Mic (Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details