CAD Audio Button-Style Boundary Microphone 201R

Description
RF Resistant Cardioid Condenser Mini-Boundary Microphones Miniature installation cardioid "button" style condenser boundary mics for use in teleconferencing or voice lift sound reinforcement. Also may be used in surveillance, ambient recording or audio observation applications. Improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones, cell phones with walkie-talkie capability and other similar devices. Specifications: Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 15kHz Sensitivity: -36dBV (16mV) @ 1Pa Impedence: 150ohms Self Noise: 29dBA Max SPL: 129dB, 1% THD Power Requirements: P12, P24, P48, 2.4 mA
Datasheet
Description
RF Resistant Cardioid Condenser Mini-Boundary Microphones Miniature installation cardioid "button" style condenser boundary mics for use in teleconferencing or voice lift sound reinforcement. Also may be used in surveillance, ambient recording or audio observation applications. Improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones, cell phones with walkie-talkie capability and other similar devices. Specifications: Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 15kHz Sensitivity: -36dBV (16mV) @ 1Pa Impedence: 150ohms Self Noise: 29dBA Max SPL: 129dB, 1% THD Power Requirements: P12, P24, P48, 2.4 mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button-Style Boundary Microphone - 48136 - TMP Pro Distribution
Berlin, CT, USA
Button-Style Boundary Microphone
48136
Button-Style Boundary Microphone 48136
RF Resistant Cardioid Condenser Mini-Boundary Microphones Miniature installation cardioid "button" style condenser boundary mics for use in teleconferencing or voice lift sound reinforcement. Also may be used in surveillance, ambient recording or audio observation applications. Improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones, cell phones with walkie-talkie capability and other similar devices. Specifications: Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 15kHz Sensitivity: -36dBV (16mV) @ 1Pa Impedence: 150ohms Self Noise: 29dBA Max SPL: 129dB, 1% THD Power Requirements: P12, P24, P48, 2.4 mA

RF Resistant Cardioid Condenser Mini-Boundary Microphones Miniature installation cardioid "button" style condenser boundary mics for use in teleconferencing or voice lift sound reinforcement. Also may be used in surveillance, ambient recording or audio observation applications. Improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones, cell phones with walkie-talkie capability and other similar devices.
Specifications:
Operating Principle: Electret Condenser
Polar Pattern: Cardioid
Frequency Response: 100Hz - 15kHz
Sensitivity: -36dBV (16mV) @ 1Pa
Impedence: 150ohms
Self Noise: 29dBA
Max SPL: 129dB, 1% THD
Power Requirements: P12, P24, P48, 2.4 mA

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 48136
Product Name Button-Style Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details