Audio-Technica U.S., Inc. Neodymium Instrument Microphone PRO 63

Description
Ideal for amplified and acoustic instrument pickup as well as for general use, the PRO 63 offers natural audio reproduction, low noise, and rugged, durable construction. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms WEIGHT: 10.9 oz (309 g) DIMENSIONS: 7.17" (182.1 mm) long, 1.63" (41.4 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
Ideal for amplified and acoustic instrument pickup as well as for general use, the PRO 63 offers natural audio reproduction, low noise, and rugged, durable construction. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms WEIGHT: 10.9 oz (309 g) DIMENSIONS: 7.17" (182.1 mm) long, 1.63" (41.4 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neodymium Instrument Microphone - 35065 - TMP Pro Distribution
Berlin, CT, USA
Neodymium Instrument Microphone
35065
Neodymium Instrument Microphone 35065
Ideal for amplified and acoustic instrument pickup as well as for general use, the PRO 63 offers natural audio reproduction, low noise, and rugged, durable construction. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms WEIGHT: 10.9 oz (309 g) DIMENSIONS: 7.17" (182.1 mm) long, 1.63" (41.4 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Ideal for amplified and acoustic instrument pickup as well as for general use, the PRO 63 offers natural audio reproduction, low noise, and rugged, durable construction. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source.
ELEMENT: Dynamic
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 70-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa
IMPEDANCE: 300 ohms
WEIGHT: 10.9 oz (309 g)
DIMENSIONS: 7.17" (182.1 mm) long,
1.63" (41.4 mm) head diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end
ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35065
Product Name Neodymium Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details