Electro-voice Premium High SPL Dynamic Vocal Microphone N/D967

Description
The N/D967 is the highest gain-before-feedback performance vocal microphone on the market, making it a perfect choice for louder stage environments. Comes with a superior multistage shock mount for unmatched low handling noise
Datasheet
Description
The N/D967 is the highest gain-before-feedback performance vocal microphone on the market, making it a perfect choice for louder stage environments. Comes with a superior multistage shock mount for unmatched low handling noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium High SPL Dynamic Vocal Microphone - 32613 - TMP Pro Distribution
Berlin, CT, USA
Premium High SPL Dynamic Vocal Microphone
32613
Premium High SPL Dynamic Vocal Microphone 32613
The N/D967 is the highest gain-before-feedback performance vocal microphone on the market, making it a perfect choice for louder stage environments. Comes with a superior multistage shock mount for unmatched low handling noise

The N/D967 is the highest gain-before-feedback performance vocal microphone on the market, making it a perfect choice for louder stage environments. Comes with a superior multistage shock mount for unmatched low handling noise

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 32613
Product Name Premium High SPL Dynamic Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details