Shure Incorporated Sm58 Cardioid Vocal Microphone With Switch; Directivity Shure SM58S

Description
SM58 Cardioid Vocal Microphone with Switch; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa (1.85 mV); Connector Type:XLR; Lead Length:
Datasheet
Description
SM58 Cardioid Vocal Microphone with Switch; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa (1.85 mV); Connector Type:XLR; Lead Length:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sm58 Cardioid Vocal Microphone With Switch; Directivity Shure - 33K2443 - Newark, An Avnet Company
Chicago, IL, United States
Sm58 Cardioid Vocal Microphone With Switch; Directivity Shure
33K2443
Sm58 Cardioid Vocal Microphone With Switch; Directivity Shure 33K2443
SM58 Cardioid Vocal Microphone with Switch; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa (1.85 mV); Connector Type:XLR; Lead Length:

SM58 Cardioid Vocal Microphone with Switch; Directivity:Cardioid; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa (1.85 mV); Connector Type:XLR; Lead Length:

Supplier's Site Datasheet
Legendary Vocal Microphone with On/Off Switch - 6227 - TMP Pro Distribution
Berlin, CT, USA
Legendary Vocal Microphone with On/Off Switch
6227
Legendary Vocal Microphone with On/Off Switch 6227
The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. Type Dynamic (moving coil) Frequency Response 50 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency Sensitivity (at 1,000 Hz Open Circuit Voltage) -54.5 dBV/Pa (1.85 mV) 1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille Net Weight 298 grams (10.5 oz)

The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise.
Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors.
Type
Dynamic (moving coil)
Frequency Response
50 to 15,000 Hz
Polar Pattern
Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency
Sensitivity (at 1,000 Hz Open Circuit Voltage)
-54.5 dBV/Pa (1.85 mV)
1 Pa = 94 dB SPL
Impedance
Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Connector
Three-pin professional audio connector (male XLR type)
Case
Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille
Net Weight
298 grams (10.5 oz)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Microphones Audio Microphones
Product Number 33K2443 6227
Product Name Sm58 Cardioid Vocal Microphone With Switch; Directivity Shure Legendary Vocal Microphone with On/Off Switch
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers