Shure Incorporated BETA Series Bass / Kick Drum Microphone BETA 52A

Description
The Shure Beta 52® A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch", and delivers studio quality sound even at extremely high sound pressure levels. The Beta 52A features a modified supercardioid pattern throughout its frequency range to insure high gain-before-feedback and excellent rejection of unwanted sound. A built in dynamic locking stand adapter with an integral XLR connector simplifies installation, particularly if the microphone is to be placed inside a kick drum. The stand adapter keeps the microphone position fixed and resists slipping, even when subjected to sharp blows and strong vibrations. A hardened steel mesh grille protects the Beta 52A from the abuse and wear associated with touring. Type Dynamic (moving coil) Frequency Response 20 to 10,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis Output Level (at 1,000 Hz) Open Circuit Voltage: -64 dBV/Pa* (0.6 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (45 ohms actual) for connection to microphone inputs rated low Z Phasing Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Maximum SPL 174 dB at 1000 Hz (calculated) Connector Three-pin professional audio connector (male XLR type) Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel grille Adjustable, Locking Stand Adapter Integral, dynamic locking, adjustable through 180 degrees, with standard 5/8"-27 thread Net Weight 605 grams (21.6 oz)
Datasheet
Description
The Shure Beta 52® A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch", and delivers studio quality sound even at extremely high sound pressure levels. The Beta 52A features a modified supercardioid pattern throughout its frequency range to insure high gain-before-feedback and excellent rejection of unwanted sound. A built in dynamic locking stand adapter with an integral XLR connector simplifies installation, particularly if the microphone is to be placed inside a kick drum. The stand adapter keeps the microphone position fixed and resists slipping, even when subjected to sharp blows and strong vibrations. A hardened steel mesh grille protects the Beta 52A from the abuse and wear associated with touring. Type Dynamic (moving coil) Frequency Response 20 to 10,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis Output Level (at 1,000 Hz) Open Circuit Voltage: -64 dBV/Pa* (0.6 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (45 ohms actual) for connection to microphone inputs rated low Z Phasing Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Maximum SPL 174 dB at 1000 Hz (calculated) Connector Three-pin professional audio connector (male XLR type) Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel grille Adjustable, Locking Stand Adapter Integral, dynamic locking, adjustable through 180 degrees, with standard 5/8"-27 thread Net Weight 605 grams (21.6 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Bass / Kick Drum Microphone - 9150 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Bass / Kick Drum Microphone
9150
BETA Series Bass / Kick Drum Microphone 9150
The Shure Beta 52® A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch", and delivers studio quality sound even at extremely high sound pressure levels. The Beta 52A features a modified supercardioid pattern throughout its frequency range to insure high gain-before-feedback and excellent rejection of unwanted sound. A built in dynamic locking stand adapter with an integral XLR connector simplifies installation, particularly if the microphone is to be placed inside a kick drum. The stand adapter keeps the microphone position fixed and resists slipping, even when subjected to sharp blows and strong vibrations. A hardened steel mesh grille protects the Beta 52A from the abuse and wear associated with touring. Type Dynamic (moving coil) Frequency Response 20 to 10,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis Output Level (at 1,000 Hz) Open Circuit Voltage: -64 dBV/Pa* (0.6 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (45 ohms actual) for connection to microphone inputs rated low Z Phasing Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Maximum SPL 174 dB at 1000 Hz (calculated) Connector Three-pin professional audio connector (male XLR type) Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel grille Adjustable, Locking Stand Adapter Integral, dynamic locking, adjustable through 180 degrees, with standard 5/8"-27 thread Net Weight 605 grams (21.6 oz)

The Shure Beta 52® A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch", and delivers studio quality sound even at extremely high sound pressure levels.
The Beta 52A features a modified supercardioid pattern throughout its frequency range to insure high gain-before-feedback and excellent rejection of unwanted sound. A built in dynamic locking stand adapter with an integral XLR connector simplifies installation, particularly if the microphone is to be placed inside a kick drum. The stand adapter keeps the microphone position fixed and resists slipping, even when subjected to sharp blows and strong vibrations. A hardened steel mesh grille protects the Beta 52A from the abuse and wear associated with touring.
Type
Dynamic (moving coil)
Frequency Response
20 to 10,000 Hz
Polar Pattern
Supercardioid, rotationally symmetrical about microphone axis
Output Level (at 1,000 Hz)
Open Circuit Voltage: -64 dBV/Pa* (0.6 mV)
*1 Pa = 94 dB SPL
Impedance
Rated impedance is 150 ohms (45 ohms actual) for connection to microphone inputs rated low Z
Phasing
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Maximum SPL
174 dB at 1000 Hz (calculated)
Connector
Three-pin professional audio connector (male XLR type)
Case
Silver blue enamel-painted die cast metal with hardened, matte-finished steel grille
Adjustable, Locking Stand Adapter
Integral, dynamic locking, adjustable through 180 degrees, with standard 5/8"-27 thread
Net Weight
605 grams (21.6 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9150
Product Name BETA Series Bass / Kick Drum Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details