TMP Pro Distribution Versatile Essential Series Cardioid Condenser Studio Microphone 60269

Description
In a departure from its normally application-specific designs, Blue engineered the Bluebird to be as versatile as possible. Designed for applications ranging from vocals and electric and acoustic guitars, to close-miking of drums, drum overheads, percussion, piano, horns, and strings, virtually any application is enhanced by the Bluebird's crystal-clear sound. In addition to the microphone itself, the Bluebird includes a specially designed shockmount and metal mesh pop filter. No matter your sound, the complete Bluebird package offers today's musician an astounding recording experience— all in one nest! Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Sensitivity: 27.0mV/Pa at 1kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: >1k Maximum SPL: 138 dB SPL (2.5k , 0.5% THD) S/N Ratio: 87 dB-A (IEC 651) Noise Level: 7 dB-A (IEC 651) Dynamic Range: 131 dB (@ 2.5k ) Power Requirement: +48V DC Phantom Power (IEC 268-15) Weight: 480g Dimensions: 222mm x 45mm
Description
In a departure from its normally application-specific designs, Blue engineered the Bluebird to be as versatile as possible. Designed for applications ranging from vocals and electric and acoustic guitars, to close-miking of drums, drum overheads, percussion, piano, horns, and strings, virtually any application is enhanced by the Bluebird's crystal-clear sound. In addition to the microphone itself, the Bluebird includes a specially designed shockmount and metal mesh pop filter. No matter your sound, the complete Bluebird package offers today's musician an astounding recording experience— all in one nest! Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Sensitivity: 27.0mV/Pa at 1kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: >1k Maximum SPL: 138 dB SPL (2.5k , 0.5% THD) S/N Ratio: 87 dB-A (IEC 651) Noise Level: 7 dB-A (IEC 651) Dynamic Range: 131 dB (@ 2.5k ) Power Requirement: +48V DC Phantom Power (IEC 268-15) Weight: 480g Dimensions: 222mm x 45mm

Suppliers

Company
Product
Description
Supplier Links
Versatile Essential Series Cardioid Condenser Studio Microphone - 60269 - TMP Pro Distribution
Berlin, CT, USA
Versatile Essential Series Cardioid Condenser Studio Microphone
60269
Versatile Essential Series Cardioid Condenser Studio Microphone 60269
In a departure from its normally application-specific designs, Blue engineered the Bluebird to be as versatile as possible. Designed for applications ranging from vocals and electric and acoustic guitars, to close-miking of drums, drum overheads, percussion, piano, horns, and strings, virtually any application is enhanced by the Bluebird's crystal-clear sound. In addition to the microphone itself, the Bluebird includes a specially designed shockmount and metal mesh pop filter. No matter your sound, the complete Bluebird package offers today's musician an astounding recording experience— all in one nest! Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Sensitivity: 27.0mV/Pa at 1kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: >1k Maximum SPL: 138 dB SPL (2.5k , 0.5% THD) S/N Ratio: 87 dB-A (IEC 651) Noise Level: 7 dB-A (IEC 651) Dynamic Range: 131 dB (@ 2.5k ) Power Requirement: +48V DC Phantom Power (IEC 268-15) Weight: 480g Dimensions: 222mm x 45mm

In a departure from its normally application-specific designs, Blue engineered the Bluebird to be as versatile as possible. Designed for applications ranging from vocals and electric and acoustic guitars, to close-miking of drums, drum overheads, percussion, piano, horns, and strings, virtually any application is enhanced by the Bluebird's crystal-clear sound. In addition to the microphone itself, the Bluebird includes a specially designed shockmount and metal mesh pop filter. No matter your sound, the complete Bluebird package offers today's musician an astounding recording experience— all in one nest!
Transducer Type:
Condenser, Pressure Gradient
Polar Pattern:
Cardioid
Frequency Response:
20Hz - 20kHz
Sensitivity:
27.0mV/Pa at 1kHz (1 Pa = 94dB SPL)
Output Impedance:
50
Rated Load Impedance: >1k
Maximum SPL:
138 dB SPL (2.5k , 0.5% THD)
S/N Ratio:
87 dB-A (IEC 651)
Noise Level:
7 dB-A (IEC 651)
Dynamic Range:
131 dB (@ 2.5k )
Power Requirement:
+48V DC Phantom Power (IEC 268-15)
Weight:
480g
Dimensions:
222mm x 45mm

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60269
Product Name Versatile Essential Series Cardioid Condenser Studio Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details