Audio-Technica U.S., Inc. Neodymium Dynamic Handheld Microphone PRO 41

Description
This cardioid dynamic step-up is built to survive the realities of day-to-day use and still produce clear, full-range vocal reproduction every time. Its superior internal shock mounting reduces handling noise. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 90-16,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms SWITCH: MagnaLock™ on/off WEIGHT: 10.7 oz (304 g) DIMENSIONS: 7.28" (185.0 mm) long, 2.09" (53.1 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
This cardioid dynamic step-up is built to survive the realities of day-to-day use and still produce clear, full-range vocal reproduction every time. Its superior internal shock mounting reduces handling noise. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 90-16,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms SWITCH: MagnaLock™ on/off WEIGHT: 10.7 oz (304 g) DIMENSIONS: 7.28" (185.0 mm) long, 2.09" (53.1 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neodymium Dynamic Handheld Microphone - 35063 - TMP Pro Distribution
Berlin, CT, USA
Neodymium Dynamic Handheld Microphone
35063
Neodymium Dynamic Handheld Microphone 35063
This cardioid dynamic step-up is built to survive the realities of day-to-day use and still produce clear, full-range vocal reproduction every time. Its superior internal shock mounting reduces handling noise. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 90-16,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms SWITCH: MagnaLock™ on/off WEIGHT: 10.7 oz (304 g) DIMENSIONS: 7.28" (185.0 mm) long, 2.09" (53.1 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

This cardioid dynamic step-up is built to survive the realities of day-to-day use and still produce clear, full-range vocal reproduction every time. Its superior internal shock mounting reduces handling noise. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source.
ELEMENT: Dynamic
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 90-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa
IMPEDANCE: 300 ohms
SWITCH: MagnaLock™ on/off
WEIGHT: 10.7 oz (304 g)
DIMENSIONS: 7.28" (185.0 mm) long,
2.09" (53.1 mm) head diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end
ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35063
Product Name Neodymium Dynamic Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers