Sennheiser Electronic Corporation Evolution 800 Series Lead Vocal Stage Mic e835

Description
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet
Description
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Lead Vocal Stage Mic - 9964 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Lead Vocal Stage Mic
9964
Evolution 800 Series Lead Vocal Stage Mic 9964
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)

The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule.
Dimensions: d 1.9 X 7.1 in. (48 x 180 mm)
Frequency response: 40 - 16,000 Hz
Min. terminating impedance: 1,000
Sensitivity in free field, no load (1kHz): 2.7 mV/Pa
Weight w/o cable: 11.6 oz. (330 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9964
Product Name Evolution 800 Series Lead Vocal Stage Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details