Samson Technologies Corp. Micro-miniature Headworn Condenser Microphone (Black) SE50B

Description
The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications. The microphone can be easily shaped to fit the left or right ear and the unique retaining band holds the mic in place even when used in fitness applications. Thanks to the omnidirectional pickup pattern, the microphone's off-axis frequency response is linear, resulting in a clear and articulate reproduction, regardless of the position of the capsule relative to the sound source. The mic has also been specially treated with a water resistant coating, providing extra protection from sweat and other moisture. Additionally, there is a moisture-guard drip ring to further protect the capsule and ensure reliable performance. Available in both beige and black, the SE50 is particularly well suited for use with Samson wireless systems. And with four included adapters, the microphone can be used with most any other manufacturer's wireless beltpack systems. The SE50 kit also includes a clothing cable clip, detachable cable, three windscreens and an attractive carry case to hold the SE50 and its accessories, as well as a compartment to hold most any beltpack transmitter. Manufactured with extreme care and the highest quality components, the SE50 delivers exceptionally clear, articulate sound with reliable performance in an extremely low profile design.
Datasheet
Description
The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications. The microphone can be easily shaped to fit the left or right ear and the unique retaining band holds the mic in place even when used in fitness applications. Thanks to the omnidirectional pickup pattern, the microphone's off-axis frequency response is linear, resulting in a clear and articulate reproduction, regardless of the position of the capsule relative to the sound source. The mic has also been specially treated with a water resistant coating, providing extra protection from sweat and other moisture. Additionally, there is a moisture-guard drip ring to further protect the capsule and ensure reliable performance. Available in both beige and black, the SE50 is particularly well suited for use with Samson wireless systems. And with four included adapters, the microphone can be used with most any other manufacturer's wireless beltpack systems. The SE50 kit also includes a clothing cable clip, detachable cable, three windscreens and an attractive carry case to hold the SE50 and its accessories, as well as a compartment to hold most any beltpack transmitter. Manufactured with extreme care and the highest quality components, the SE50 delivers exceptionally clear, articulate sound with reliable performance in an extremely low profile design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-miniature Headworn Condenser Microphone (Black) - 53807 - TMP Pro Distribution
Berlin, CT, USA
Micro-miniature Headworn Condenser Microphone (Black)
53807
Micro-miniature Headworn Condenser Microphone (Black) 53807
The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications. The microphone can be easily shaped to fit the left or right ear and the unique retaining band holds the mic in place even when used in fitness applications. Thanks to the omnidirectional pickup pattern, the microphone's off-axis frequency response is linear, resulting in a clear and articulate reproduction, regardless of the position of the capsule relative to the sound source. The mic has also been specially treated with a water resistant coating, providing extra protection from sweat and other moisture. Additionally, there is a moisture-guard drip ring to further protect the capsule and ensure reliable performance. Available in both beige and black, the SE50 is particularly well suited for use with Samson wireless systems. And with four included adapters, the microphone can be used with most any other manufacturer's wireless beltpack systems. The SE50 kit also includes a clothing cable clip, detachable cable, three windscreens and an attractive carry case to hold the SE50 and its accessories, as well as a compartment to hold most any beltpack transmitter. Manufactured with extreme care and the highest quality components, the SE50 delivers exceptionally clear, articulate sound with reliable performance in an extremely low profile design.

The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications.
The microphone can be easily shaped to fit the left or right ear and the unique retaining band holds the mic in place even when used in fitness applications. Thanks to the omnidirectional pickup pattern, the microphone's off-axis frequency response is linear, resulting in a clear and articulate reproduction, regardless of the position of the capsule relative to the sound source.
The mic has also been specially treated with a water resistant coating, providing extra protection from sweat and other moisture. Additionally, there is a moisture-guard drip ring to further protect the capsule and ensure reliable performance.
Available in both beige and black, the SE50 is particularly well suited for use with Samson wireless systems. And with four included adapters, the microphone can be used with most any other manufacturer's wireless beltpack systems. The SE50 kit also includes a clothing cable clip, detachable cable, three windscreens and an attractive carry case to hold the SE50 and its accessories, as well as a compartment to hold most any beltpack transmitter.
Manufactured with extreme care and the highest quality components, the SE50 delivers exceptionally clear, articulate sound with reliable performance in an extremely low profile design.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53807
Product Name Micro-miniature Headworn Condenser Microphone (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details