Audio-Technica U.S., Inc. Quick-Mount Gooseneck Microphone (16.5") PRO 49QL

Description
The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 2.4 oz (67 g) DIMENSIONS: 15.79" (401.0 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORY FURNISHED: AT8146 windscreen
Datasheet
Description
The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 2.4 oz (67 g) DIMENSIONS: 15.79" (401.0 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORY FURNISHED: AT8146 windscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Mount Gooseneck Microphone (16.5
Berlin, CT, USA
Quick-Mount Gooseneck Microphone (16.5")
5781
Quick-Mount Gooseneck Microphone (16.5") 5781
The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 2.4 oz (67 g) DIMENSIONS: 15.79" (401.0 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORY FURNISHED: AT8146 windscreen

The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 70-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical
WEIGHT: 2.4 oz (67 g)
DIMENSIONS: 15.79" (401.0 mm) long,
0.47" (12.0 mm) head diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORY FURNISHED: AT8146 windscreen

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5781
Product Name Quick-Mount Gooseneck Microphone (16.5")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details