TMP Pro Distribution 30 kHz Omnidirectional Measurement Microphone (Battery Powered) 29782

Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 50mV/Pa Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.) Max Acoustic Input: 138dB SPL Noise: 22dB SPL equivalent (A weighted)
Datasheet
Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 50mV/Pa Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.) Max Acoustic Input: 138dB SPL Noise: 22dB SPL equivalent (A weighted)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 kHz Omnidirectional Measurement Microphone (Battery Powered) - 29782 - TMP Pro Distribution
Berlin, CT, USA
30 kHz Omnidirectional Measurement Microphone (Battery Powered)
29782
30 kHz Omnidirectional Measurement Microphone (Battery Powered) 29782
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 50mV/Pa Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.) Max Acoustic Input: 138dB SPL Noise: 22dB SPL equivalent (A weighted)

The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise.
Frequency Response: 5Hz to 30kHz ±1/-3dB
Polar Patern: Omnidirectional
Sensitivity: 50mV/Pa
Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.)
Max Acoustic Input: 138dB SPL
Noise: 22dB SPL equivalent (A weighted)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29782
Product Name 30 kHz Omnidirectional Measurement Microphone (Battery Powered)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details