AKG Acoustics GmbH Legendary Kick Drum Microphone D 112

Description
The D 112 has earned a well-deserved reputation worldwide as the best kick drum microphone ever made. Heavy-footed drummers won't faze it, because the D 112 handles up to 160 dB SPL with no audible distortion. A specially engineered diaphragm with a very low resonance frequency maintains solid and powerful response below 100 Hz, while a narrow band presence rise at 4 kHz punches through dense mixes with little or no added EQ. The result is a kick drum sound that ideally balances precise definition and forceful impact. The D 112 is also an excellent choice for use with bass cabinets, trombones, etc. Built in windscreen, SA 60 stand adapter included. Polar pattern: cardioid Frequency range: 20 to 17,000 Hz Sensitivity: 1,8 mV/Pa (-75 dBV) Max. SPL: outside measurement range Equivalent noise level: 73 dB -A Impedance: 210 ohms Recommended load impedance: >=600 ohms Connector: 3-pin XLR Finish: dark gray metallic enamel Dimensions: 150 x 70 x 115 mm / 5.9 x 2.8 x 4.5 in. Net weight: 380 g / 13.4 oz. Shipping weight: 990 g / 2.2 lbs.
Datasheet
Description
The D 112 has earned a well-deserved reputation worldwide as the best kick drum microphone ever made. Heavy-footed drummers won't faze it, because the D 112 handles up to 160 dB SPL with no audible distortion. A specially engineered diaphragm with a very low resonance frequency maintains solid and powerful response below 100 Hz, while a narrow band presence rise at 4 kHz punches through dense mixes with little or no added EQ. The result is a kick drum sound that ideally balances precise definition and forceful impact. The D 112 is also an excellent choice for use with bass cabinets, trombones, etc. Built in windscreen, SA 60 stand adapter included. Polar pattern: cardioid Frequency range: 20 to 17,000 Hz Sensitivity: 1,8 mV/Pa (-75 dBV) Max. SPL: outside measurement range Equivalent noise level: 73 dB -A Impedance: 210 ohms Recommended load impedance: >=600 ohms Connector: 3-pin XLR Finish: dark gray metallic enamel Dimensions: 150 x 70 x 115 mm / 5.9 x 2.8 x 4.5 in. Net weight: 380 g / 13.4 oz. Shipping weight: 990 g / 2.2 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legendary Kick Drum Microphone - 5327 - TMP Pro Distribution
Berlin, CT, USA
Legendary Kick Drum Microphone
5327
Legendary Kick Drum Microphone 5327
The D 112 has earned a well-deserved reputation worldwide as the best kick drum microphone ever made. Heavy-footed drummers won't faze it, because the D 112 handles up to 160 dB SPL with no audible distortion. A specially engineered diaphragm with a very low resonance frequency maintains solid and powerful response below 100 Hz, while a narrow band presence rise at 4 kHz punches through dense mixes with little or no added EQ. The result is a kick drum sound that ideally balances precise definition and forceful impact. The D 112 is also an excellent choice for use with bass cabinets, trombones, etc. Built in windscreen, SA 60 stand adapter included. Polar pattern: cardioid Frequency range: 20 to 17,000 Hz Sensitivity: 1,8 mV/Pa (-75 dBV) Max. SPL: outside measurement range Equivalent noise level: 73 dB -A Impedance: 210 ohms Recommended load impedance: >=600 ohms Connector: 3-pin XLR Finish: dark gray metallic enamel Dimensions: 150 x 70 x 115 mm / 5.9 x 2.8 x 4.5 in. Net weight: 380 g / 13.4 oz. Shipping weight: 990 g / 2.2 lbs.

The D 112 has earned a well-deserved reputation worldwide as the best kick drum microphone ever made. Heavy-footed drummers won't faze it, because the D 112 handles up to 160 dB SPL with no audible distortion.
A specially engineered diaphragm with a very low resonance frequency maintains solid and powerful response below 100 Hz, while a narrow band presence rise at 4 kHz punches through dense mixes with little or no added EQ.
The result is a kick drum sound that ideally balances precise definition and forceful impact. The D 112 is also an excellent choice for use with bass cabinets, trombones, etc.
Built in windscreen, SA 60 stand adapter included.
Polar pattern: cardioid
Frequency range: 20 to 17,000 Hz
Sensitivity: 1,8 mV/Pa (-75 dBV)
Max. SPL: outside measurement range
Equivalent noise level: 73 dB -A
Impedance: 210 ohms
Recommended load impedance: >=600 ohms
Connector: 3-pin XLR
Finish: dark gray metallic enamel
Dimensions: 150 x 70 x 115 mm / 5.9 x 2.8 x 4.5 in.
Net weight: 380 g / 13.4 oz.
Shipping weight: 990 g / 2.2 lbs.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5327
Product Name Legendary Kick Drum Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details