TMP Pro Distribution 50 kHz Omnidirectional Measurement Microphone 80432

Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 3Hz to 50kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)
Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 3Hz to 50kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

Suppliers

Company
Product
Description
Supplier Links
50 kHz Omnidirectional Measurement Microphone - 80432 - TMP Pro Distribution
Berlin, CT, USA
50 kHz Omnidirectional Measurement Microphone
80432
50 kHz Omnidirectional Measurement Microphone 80432
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 3Hz to 50kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise.
Frequency Response: 3Hz to 50kHz ±1/-3dB
Polar Patern: Omnidirectional
Sensitivity: 30mV/Pa (-30.5dBV/Pa)
Max Acoustic Input: 142dB SPL
Noise: 22dB SPL equivalent (A weighted)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80432
Product Name 50 kHz Omnidirectional Measurement Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details