Shure Incorporated PG Series Multi-Purpose Microphone PG27-LC

Description
Designed with a flat frequency response for natural reproduction, the PG27 side-address microphone features a large diaphragm and a high SPL threshold that handles a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed Shure quality in every application. The PG27 includes a Stand Adapter and Zippered Pouch. Frequency Response 20 Hz to 20 kHz Polar Pattern Cardioid Max SPL PAD OFF: > 134 dB SPL PAD ON: > 154 dB SPL Switch Attenuator: 20 dB Adjustable Gain Range 34 dB Output Level (at 1,000 Hz) PG27 XLR: -41 dBV/Pa Net Weight PG27 XLR: 438 grams (15.45 ounces)
Description
Designed with a flat frequency response for natural reproduction, the PG27 side-address microphone features a large diaphragm and a high SPL threshold that handles a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed Shure quality in every application. The PG27 includes a Stand Adapter and Zippered Pouch. Frequency Response 20 Hz to 20 kHz Polar Pattern Cardioid Max SPL PAD OFF: > 134 dB SPL PAD ON: > 154 dB SPL Switch Attenuator: 20 dB Adjustable Gain Range 34 dB Output Level (at 1,000 Hz) PG27 XLR: -41 dBV/Pa Net Weight PG27 XLR: 438 grams (15.45 ounces)

Suppliers

Company
Product
Description
Supplier Links
PG Series Multi-Purpose Microphone - 54249 - TMP Pro Distribution
Berlin, CT, USA
PG Series Multi-Purpose Microphone
54249
PG Series Multi-Purpose Microphone 54249
Designed with a flat frequency response for natural reproduction, the PG27 side-address microphone features a large diaphragm and a high SPL threshold that handles a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed Shure quality in every application. The PG27 includes a Stand Adapter and Zippered Pouch. Frequency Response 20 Hz to 20 kHz Polar Pattern Cardioid Max SPL PAD OFF: > 134 dB SPL PAD ON: > 154 dB SPL Switch Attenuator: 20 dB Adjustable Gain Range 34 dB Output Level (at 1,000 Hz) PG27 XLR: -41 dBV/Pa Net Weight PG27 XLR: 438 grams (15.45 ounces)

Designed with a flat frequency response for natural reproduction, the PG27 side-address microphone features a large diaphragm and a high SPL threshold that handles a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed Shure quality in every application.
The PG27 includes a Stand Adapter and Zippered Pouch.
Frequency Response
20 Hz to 20 kHz
Polar Pattern
Cardioid
Max SPL
PAD OFF: > 134 dB SPL
PAD ON: > 154 dB SPL
Switch
Attenuator: 20 dB
Adjustable Gain Range
34 dB
Output Level (at 1,000 Hz)
PG27 XLR: -41 dBV/Pa
Net Weight
PG27 XLR: 438 grams (15.45 ounces)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 54249
Product Name PG Series Multi-Purpose Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details