Samson Technologies Corp. Hanging Condenser Microphone; Directivity Samson Technologies CM12C

Description
Hanging Condenser Microphone; Directivity:Cardioid ; Output Impedance:200ohm; Frequency Response Min:50Hz; Frequency Response Max:18kHz; Sensitivity:-42 dBV/Pa; Connector Type:XLR; Lead Length:30ft; Product Range:
Datasheet
Description
Hanging Condenser Microphone; Directivity:Cardioid ; Output Impedance:200ohm; Frequency Response Min:50Hz; Frequency Response Max:18kHz; Sensitivity:-42 dBV/Pa; Connector Type:XLR; Lead Length:30ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Condenser Microphone; Directivity Samson Technologies - 95K3306 - Newark, An Avnet Company
Chicago, IL, United States
Hanging Condenser Microphone; Directivity Samson Technologies
95K3306
Hanging Condenser Microphone; Directivity Samson Technologies 95K3306
Hanging Condenser Microphone; Directivity:Cardioid ; Output Impedance:200ohm; Frequency Response Min:50Hz; Frequency Response Max:18kHz; Sensitivity:-42 dBV/Pa; Connector Type:XLR; Lead Length:30ft; Product Range:

Hanging Condenser Microphone; Directivity:Cardioid; Output Impedance:200ohm; Frequency Response Min:50Hz; Frequency Response Max:18kHz; Sensitivity:-42 dBV/Pa; Connector Type:XLR; Lead Length:30ft; Product Range:

Supplier's Site Datasheet
Miniature Hanging Choir Microphone (Black) - 40107 - TMP Pro Distribution
Berlin, CT, USA
Miniature Hanging Choir Microphone (Black)
40107
Miniature Hanging Choir Microphone (Black) 40107
The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to properly capture the performance.

The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to properly capture the performance.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Microphones Audio Microphones
Product Number 95K3306 40107
Product Name Hanging Condenser Microphone; Directivity Samson Technologies Miniature Hanging Choir Microphone (Black)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details