Sennheiser Electronic Corporation Evolution 900 Series Boundary Mic with On/Off Switch (White) e912 sWH

Description
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve Transducer principle: Pressure gradient, permanently polarized condenser Weight: 1.2 oz. (550 g)
Description
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve Transducer principle: Pressure gradient, permanently polarized condenser Weight: 1.2 oz. (550 g)

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Boundary Mic with On/Off Switch (White) - 80505 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Boundary Mic with On/Off Switch (White)
80505
Evolution 900 Series Boundary Mic with On/Off Switch (White) 80505
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve Transducer principle: Pressure gradient, permanently polarized condenser Weight: 1.2 oz. (550 g)

The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns.
The e 912 S can be switched on and off via an integrated membrane switch.
Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm)
Frequency response: 20 - 20,000 Hz
Max. sound pressure level (passive): 134 dB
Pick-up pattern: Half-cardioid
Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve
Transducer principle: Pressure gradient, permanently polarized condenser
Weight: 1.2 oz. (550 g)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80505
Product Name Evolution 900 Series Boundary Mic with On/Off Switch (White)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details