Shure Incorporated Microflex Series Dual-Element Boundary Microphone (2 x Cardioid) MX396/C-DUAL

Description
The Microflex® Multi-Element Boundary microphone delivers a unique and versatile tool for conference room installations. Clean and simple in appearance, Multi-Element Boundary mics combine the coverage of multiple microphones into one small, compact package. Polar Pattern MX396/C-DUAL: 2 x Cardioid Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) -35 dBV/Pa (18 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) 122 dB Equivalent Output Noise (A-weighted) 28 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 66 dB Dynamic Range (1 kilohm load at 1 kHz) 94 dB Common Mode Rejection (10 Hz to 100 kHz) 45 dB minimum Preamplifier Output Clipping Level (1% THD) -7 dBV (0.5 V) Weight Net: 0.587 kg (1.29 lbs.) Packaged: 0.916 kg (2.02 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. LOGIC OUT: Active low ( 1.0V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 50V (up to 50V through 3 kilohms) Mute Switch Attenuation -50 dB minimum Cable 6.1 m (20 ft) attached unterminated cable with three shielded audio pairs and three shielded conductors for logic control Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX396/C-DUAL: 48® 52 Vdc phantom, 10.0 mA
Description
The Microflex® Multi-Element Boundary microphone delivers a unique and versatile tool for conference room installations. Clean and simple in appearance, Multi-Element Boundary mics combine the coverage of multiple microphones into one small, compact package. Polar Pattern MX396/C-DUAL: 2 x Cardioid Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) -35 dBV/Pa (18 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) 122 dB Equivalent Output Noise (A-weighted) 28 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 66 dB Dynamic Range (1 kilohm load at 1 kHz) 94 dB Common Mode Rejection (10 Hz to 100 kHz) 45 dB minimum Preamplifier Output Clipping Level (1% THD) -7 dBV (0.5 V) Weight Net: 0.587 kg (1.29 lbs.) Packaged: 0.916 kg (2.02 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. LOGIC OUT: Active low ( 1.0V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 50V (up to 50V through 3 kilohms) Mute Switch Attenuation -50 dB minimum Cable 6.1 m (20 ft) attached unterminated cable with three shielded audio pairs and three shielded conductors for logic control Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX396/C-DUAL: 48® 52 Vdc phantom, 10.0 mA

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Dual-Element Boundary Microphone (2 x Cardioid) - 50981 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Dual-Element Boundary Microphone (2 x Cardioid)
50981
Microflex Series Dual-Element Boundary Microphone (2 x Cardioid) 50981
The Microflex® Multi-Element Boundary microphone delivers a unique and versatile tool for conference room installations. Clean and simple in appearance, Multi-Element Boundary mics combine the coverage of multiple microphones into one small, compact package. Polar Pattern MX396/C-DUAL: 2 x Cardioid Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) -35 dBV/Pa (18 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) 122 dB Equivalent Output Noise (A-weighted) 28 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 66 dB Dynamic Range (1 kilohm load at 1 kHz) 94 dB Common Mode Rejection (10 Hz to 100 kHz) 45 dB minimum Preamplifier Output Clipping Level (1% THD) -7 dBV (0.5 V) Weight Net: 0.587 kg (1.29 lbs.) Packaged: 0.916 kg (2.02 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. LOGIC OUT: Active low ( 1.0V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 50V (up to 50V through 3 kilohms) Mute Switch Attenuation -50 dB minimum Cable 6.1 m (20 ft) attached unterminated cable with three shielded audio pairs and three shielded conductors for logic control Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX396/C-DUAL: 48® 52 Vdc phantom, 10.0 mA

The Microflex® Multi-Element Boundary microphone delivers a unique and versatile tool for conference room installations.
Clean and simple in appearance, Multi-Element Boundary mics combine the coverage of multiple microphones into one small, compact package.
Polar Pattern
MX396/C-DUAL: 2 x Cardioid
Output Impedance
EIA Rated at 150 Ohms (170 Ohms actual)
Output Configuration
Active balanced
Sensitivity (at 1 kHz , open circuit voltage)
-35 dBV/Pa (18 mV)
1 Pascal=94 dB SPL
Maximum SPL (1 kHz at 1% THD, 1 kilohms load)
122 dB
Equivalent Output Noise (A-weighted)
28 dB SPL
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
66 dB
Dynamic Range (1 kilohm load at 1 kHz)
94 dB
Common Mode Rejection (10 Hz to 100 kHz)
45 dB minimum
Preamplifier Output Clipping Level (1% THD)
-7 dBV (0.5 V)
Weight
Net: 0.587 kg (1.29 lbs.)
Packaged: 0.916 kg (2.02 lbs.)
Logic Connections
LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V.
LOGIC OUT: Active low ( 1.0V), sinks up to 20mA, TTL compatible.
Absolute maximum voltage: -0.7V to 50V (up to 50V through 3 kilohms)
Mute Switch Attenuation
-50 dB minimum
Cable
6.1 m (20 ft) attached unterminated cable with three shielded audio pairs and three shielded conductors for logic control
Environmental Conditions
Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F)
Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F)
Relative Humidity: 0 to 95%
Power Requirements
MX396/C-DUAL: 48® 52 Vdc phantom, 10.0 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 50981
Product Name Microflex Series Dual-Element Boundary Microphone (2 x Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details