Heil Sound Ltd. PR Series Dynamic Handheld Mic (Utility Packaging Option) PR20-UT

Description
The HEIL PR 20 UT (Utility) is the award winning dynamic PR 20 microphone. To help reduce the cost we have pared down the packaging options. The PR 20/22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 20 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 20 and PR 20/22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 20 UT and you are getting a PR 20. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Black with stainless mesh grill Net Weight: 14 oz
Description
The HEIL PR 20 UT (Utility) is the award winning dynamic PR 20 microphone. To help reduce the cost we have pared down the packaging options. The PR 20/22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 20 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 20 and PR 20/22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 20 UT and you are getting a PR 20. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Black with stainless mesh grill Net Weight: 14 oz

Suppliers

Company
Product
Description
Supplier Links
PR Series Dynamic Handheld Mic (Utility Packaging Option) - 56476 - TMP Pro Distribution
Berlin, CT, USA
PR Series Dynamic Handheld Mic (Utility Packaging Option)
56476
PR Series Dynamic Handheld Mic (Utility Packaging Option) 56476
The HEIL PR 20 UT (Utility) is the award winning dynamic PR 20 microphone. To help reduce the cost we have pared down the packaging options. The PR 20/22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 20 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 20 and PR 20/22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 20 UT and you are getting a PR 20. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Black with stainless mesh grill Net Weight: 14 oz

The HEIL PR 20 UT (Utility) is the award winning dynamic PR 20 microphone. To help reduce the cost we have pared down the packaging options. The PR 20/22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 20 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 20 and PR 20/22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 20 UT and you are getting a PR 20.
Output Connection: 3 pin XLR
Generating Element: Dynamic with strong neodymium magnet assembly
Polar Pattern: Cardioid, uniform front to back discrimination
Impedance: 600 Ohms balanced
Output Level: -55 dB @ 1kH
Finish: Black with stainless mesh grill
Net Weight: 14 oz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56476
Product Name PR Series Dynamic Handheld Mic (Utility Packaging Option)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details