Shure Incorporated BETA Series Supercardioid Handheld Condenser Microphone BETA 87A

Description
The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the ® boomy® sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. Cartridge Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Supercardioid Output Impedance Rated at 150 ohms (100 ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage -52.5 dBV/Pa (2 mV) (1 Pa = 94 dB SPL) Clipping Level (at 1,000 Hz) 1000 ohm Load: -6 dBV (0.5 V) Maximum SPL (at 1,000 Hz) 140.5 dB (0.25% THD, 1000 ohm load) Self-Noise (equivalent sound pressure level; measured with true rms voltmeter) 23.5 dB typical, A-weighted 25.5 dB typical, weighted per DIN 45 405 Dynamic Range 117 dB (maximum SPL to A-weighted noise level) Signal-to-Noise Ratio 70.5 dB at 94 dB SPL (IEC 651) (S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.) Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio Case Aluminum construction with blue metallic finish, and hardened steel grille with nickel satin chrome plating Net Weight 207 grams (7.6 oz)
Datasheet
Description
The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the ® boomy® sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. Cartridge Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Supercardioid Output Impedance Rated at 150 ohms (100 ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage -52.5 dBV/Pa (2 mV) (1 Pa = 94 dB SPL) Clipping Level (at 1,000 Hz) 1000 ohm Load: -6 dBV (0.5 V) Maximum SPL (at 1,000 Hz) 140.5 dB (0.25% THD, 1000 ohm load) Self-Noise (equivalent sound pressure level; measured with true rms voltmeter) 23.5 dB typical, A-weighted 25.5 dB typical, weighted per DIN 45 405 Dynamic Range 117 dB (maximum SPL to A-weighted noise level) Signal-to-Noise Ratio 70.5 dB at 94 dB SPL (IEC 651) (S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.) Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio Case Aluminum construction with blue metallic finish, and hardened steel grille with nickel satin chrome plating Net Weight 207 grams (7.6 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Supercardioid Handheld Condenser Microphone - 9120 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Supercardioid Handheld Condenser Microphone
9120
BETA Series Supercardioid Handheld Condenser Microphone 9120
The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the ® boomy® sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. Cartridge Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Supercardioid Output Impedance Rated at 150 ohms (100 ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage -52.5 dBV/Pa (2 mV) (1 Pa = 94 dB SPL) Clipping Level (at 1,000 Hz) 1000 ohm Load: -6 dBV (0.5 V) Maximum SPL (at 1,000 Hz) 140.5 dB (0.25% THD, 1000 ohm load) Self-Noise (equivalent sound pressure level; measured with true rms voltmeter) 23.5 dB typical, A-weighted 25.5 dB typical, weighted per DIN 45 405 Dynamic Range 117 dB (maximum SPL to A-weighted noise level) Signal-to-Noise Ratio 70.5 dB at 94 dB SPL (IEC 651) (S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.) Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio Case Aluminum construction with blue metallic finish, and hardened steel grille with nickel satin chrome plating Net Weight 207 grams (7.6 oz)

The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production.
The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the ® boomy® sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power.
Cartridge Type
Condenser (electret bias)
Frequency Response
50 to 20,000 Hz
Polar Pattern
Supercardioid
Output Impedance
Rated at 150 ohms (100 ohms actual +/- 20%)
Recommended minimum load impedance: 800 ohms
Sensitivity (at 1,000 Hz)
Open Circuit Voltage -52.5 dBV/Pa (2 mV)
(1 Pa = 94 dB SPL)
Clipping Level (at 1,000 Hz)
1000 ohm Load: -6 dBV (0.5 V)
Maximum SPL (at 1,000 Hz)
140.5 dB (0.25% THD, 1000 ohm load)
Self-Noise
(equivalent sound pressure level; measured with true rms voltmeter)
23.5 dB typical, A-weighted
25.5 dB typical, weighted per DIN 45 405 Dynamic Range
117 dB (maximum SPL to A-weighted noise level)
Signal-to-Noise Ratio
70.5 dB at 94 dB SPL (IEC 651)
(S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.)
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3
Power
Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3
Current Drain: 1.0 to 1.2 mA
Connector
Three-pin (XLR) professional audio
Case
Aluminum construction with blue metallic finish, and hardened steel grille with nickel satin chrome plating
Net Weight
207 grams (7.6 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9120
Product Name BETA Series Supercardioid Handheld Condenser Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details