Audio-Technica U.S., Inc. Hypercardioid Dynamic Headworn Mic for A-T UniPak Wireless PRO 8HEcW

Description
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 200-18,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 2.1 oz (60 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip
Datasheet
Description
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 200-18,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 2.1 oz (60 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Dynamic Headworn Mic for A-T UniPak Wireless - 6070 - TMP Pro Distribution
Berlin, CT, USA
Hypercardioid Dynamic Headworn Mic for A-T UniPak Wireless
6070
Hypercardioid Dynamic Headworn Mic for A-T UniPak Wireless 6070
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 200-18,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 2.1 oz (60 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip

Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side.
ELEMENT: Dynamic
POLAR PATTERN: Hypercardioid
FREQUENCY RESPONSE: 200-18,000 Hz
OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa
IMPEDANCE: 600 ohms
WEIGHT: 2.1 oz (60 g)
DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter
DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point,
3.17" (80.5 mm) flexible boom
OUTPUT CONNECTOR: 3-pin XLRM-type on cable
CABLE: 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems
ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6070
Product Name Hypercardioid Dynamic Headworn Mic for A-T UniPak Wireless
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details