Audio-Technica U.S., Inc. Stereo Condenser Microphone PRO 24

Description
The PRO 24 sets a new price/performance standard in stereo microphone technology. Designed for professional recording and DAT field use, it offers the convenience of affordable, high-quality stereo pickup in a single microphone. Its compact, lightweight design is perfect for camera-mount use. The microphone features a pair of cardioid elements in an X-Y configuration to provide the spatial impact and realism of a live sound field. It features battery-free operation when used with recording devices that provide plug-in power at the mic input. Like all Audio-Technica mics, the PRO 24 is rugged; it's built to endure the rigors of field production. ELEMENTS: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: X/Y Stereo FREQUENCY RESPONSE: 100-17,000 Hz OPEN CIRCUIT SENSITIVITY: -50 dB (3.1 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms MAXIMUM INPUT SOUND LEVEL: 119 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 82 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 57 dB, 1 kHz at 1 Pa POWER REQUIREMENTS: 2-10V DC plug-in power BATTERY TYPE: 1.5V LR44 BATTERY CURRENT / LIFE: 0.6 mA / 200 hours typical SWITCH: On/off WEIGHT: 3.9 oz (111 g) DIMENSIONS: 4.59" (116.5 mm) long, 0.83" (21.0 mm) maximum body diameter OUTPUT CONNECTOR: 3.5 mm stereo mini plug on cable CABLE: Permanently attached 6' (1.8 m) cable with 3.5 mm stereo plug at output end ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; LR44 battery; windscreen; soft protective pouch
Datasheet
Description
The PRO 24 sets a new price/performance standard in stereo microphone technology. Designed for professional recording and DAT field use, it offers the convenience of affordable, high-quality stereo pickup in a single microphone. Its compact, lightweight design is perfect for camera-mount use. The microphone features a pair of cardioid elements in an X-Y configuration to provide the spatial impact and realism of a live sound field. It features battery-free operation when used with recording devices that provide plug-in power at the mic input. Like all Audio-Technica mics, the PRO 24 is rugged; it's built to endure the rigors of field production. ELEMENTS: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: X/Y Stereo FREQUENCY RESPONSE: 100-17,000 Hz OPEN CIRCUIT SENSITIVITY: -50 dB (3.1 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms MAXIMUM INPUT SOUND LEVEL: 119 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 82 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 57 dB, 1 kHz at 1 Pa POWER REQUIREMENTS: 2-10V DC plug-in power BATTERY TYPE: 1.5V LR44 BATTERY CURRENT / LIFE: 0.6 mA / 200 hours typical SWITCH: On/off WEIGHT: 3.9 oz (111 g) DIMENSIONS: 4.59" (116.5 mm) long, 0.83" (21.0 mm) maximum body diameter OUTPUT CONNECTOR: 3.5 mm stereo mini plug on cable CABLE: Permanently attached 6' (1.8 m) cable with 3.5 mm stereo plug at output end ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; LR44 battery; windscreen; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Condenser Microphone - 35661 - TMP Pro Distribution
Berlin, CT, USA
Stereo Condenser Microphone
35661
Stereo Condenser Microphone 35661
The PRO 24 sets a new price/performance standard in stereo microphone technology. Designed for professional recording and DAT field use, it offers the convenience of affordable, high-quality stereo pickup in a single microphone. Its compact, lightweight design is perfect for camera-mount use. The microphone features a pair of cardioid elements in an X-Y configuration to provide the spatial impact and realism of a live sound field. It features battery-free operation when used with recording devices that provide plug-in power at the mic input. Like all Audio-Technica mics, the PRO 24 is rugged; it's built to endure the rigors of field production. ELEMENTS: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: X/Y Stereo FREQUENCY RESPONSE: 100-17,000 Hz OPEN CIRCUIT SENSITIVITY: -50 dB (3.1 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms MAXIMUM INPUT SOUND LEVEL: 119 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 82 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 57 dB, 1 kHz at 1 Pa POWER REQUIREMENTS: 2-10V DC plug-in power BATTERY TYPE: 1.5V LR44 BATTERY CURRENT / LIFE: 0.6 mA / 200 hours typical SWITCH: On/off WEIGHT: 3.9 oz (111 g) DIMENSIONS: 4.59" (116.5 mm) long, 0.83" (21.0 mm) maximum body diameter OUTPUT CONNECTOR: 3.5 mm stereo mini plug on cable CABLE: Permanently attached 6' (1.8 m) cable with 3.5 mm stereo plug at output end ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; LR44 battery; windscreen; soft protective pouch

The PRO 24 sets a new price/performance standard in stereo microphone technology. Designed for professional recording and DAT field use, it offers the convenience of affordable, high-quality stereo pickup in a single microphone. Its compact, lightweight design is perfect for camera-mount use. The microphone features a pair of cardioid elements in an X-Y configuration to provide the spatial impact and realism of a live sound field. It features battery-free operation when used with recording devices that provide plug-in power at the mic input. Like all Audio-Technica mics, the PRO 24 is rugged; it's built to endure the rigors of field production.
ELEMENTS: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: X/Y Stereo
FREQUENCY RESPONSE: 100-17,000 Hz
OPEN CIRCUIT SENSITIVITY: -50 dB (3.1 mV) re 1V at 1 Pa
IMPEDANCE: 600 ohms
MAXIMUM INPUT SOUND LEVEL: 119 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 82 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 57 dB, 1 kHz at 1 Pa
POWER REQUIREMENTS: 2-10V DC plug-in power
BATTERY TYPE: 1.5V LR44
BATTERY CURRENT / LIFE: 0.6 mA / 200 hours typical
SWITCH: On/off
WEIGHT: 3.9 oz (111 g)
DIMENSIONS: 4.59" (116.5 mm) long,
0.83" (21.0 mm) maximum body diameter
OUTPUT CONNECTOR: 3.5 mm stereo mini plug on cable
CABLE: Permanently attached 6' (1.8 m) cable with 3.5 mm stereo plug at output end
ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; LR44 battery; windscreen; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35661
Product Name Stereo Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details