Sennheiser Electronic Corporation Omni-directional Reporter's Microphone MD 42

Description
High-quality reporter's mic with omni-directional pick-up pattern. Optimized for rough use in live broadcasting environments. Resistant to wind/handling noise. Dimensions: 1.9 x 9.8 in. (49 x 250 mm) Frequency response: 40 ... 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Omni-directional Sensitivity in free field, no load (1kHz):: 2.0 mV/Pa Weight: 12.7 oz. (360 g)
Description
High-quality reporter's mic with omni-directional pick-up pattern. Optimized for rough use in live broadcasting environments. Resistant to wind/handling noise. Dimensions: 1.9 x 9.8 in. (49 x 250 mm) Frequency response: 40 ... 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Omni-directional Sensitivity in free field, no load (1kHz):: 2.0 mV/Pa Weight: 12.7 oz. (360 g)

Suppliers

Company
Product
Description
Supplier Links
Omni-directional Reporter's Microphone - 53229 - TMP Pro Distribution
Berlin, CT, USA
Omni-directional Reporter's Microphone
53229
Omni-directional Reporter's Microphone 53229
High-quality reporter's mic with omni-directional pick-up pattern. Optimized for rough use in live broadcasting environments. Resistant to wind/handling noise. Dimensions: 1.9 x 9.8 in. (49 x 250 mm) Frequency response: 40 ... 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Omni-directional Sensitivity in free field, no load (1kHz):: 2.0 mV/Pa Weight: 12.7 oz. (360 g)

High-quality reporter's mic with omni-directional pick-up pattern. Optimized for rough use in live broadcasting environments. Resistant to wind/handling noise.
Dimensions: 1.9 x 9.8 in. (49 x 250 mm)
Frequency response: 40 ... 18,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Omni-directional
Sensitivity in free field, no load (1kHz):: 2.0 mV/Pa
Weight: 12.7 oz. (360 g)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53229
Product Name Omni-directional Reporter's Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details