Audio-Technica U.S., Inc. Thread-Mount Gooseneck Microphones (12.4") PRO 47T

Description
This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone fs self-contained electronics eliminate need for external power modules. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 2.2 oz (63 g) DIMENSIONS: 12.40" (315.0 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector ACCESSORIES FURNISHED: AT8146 windscreen; AT8425 5/8"-27 threaded mounting stud
Datasheet
Description
This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone fs self-contained electronics eliminate need for external power modules. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 2.2 oz (63 g) DIMENSIONS: 12.40" (315.0 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector ACCESSORIES FURNISHED: AT8146 windscreen; AT8425 5/8"-27 threaded mounting stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thread-Mount Gooseneck Microphones (12.4
Berlin, CT, USA
Thread-Mount Gooseneck Microphones (12.4")
5778
Thread-Mount Gooseneck Microphones (12.4") 5778
This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone fs self-contained electronics eliminate need for external power modules. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 2.2 oz (63 g) DIMENSIONS: 12.40" (315.0 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector ACCESSORIES FURNISHED: AT8146 windscreen; AT8425 5/8"-27 threaded mounting stud

This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone fs self-contained electronics eliminate need for external power modules.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 70-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical
WEIGHT: 2.2 oz (63 g)
DIMENSIONS: 12.40" (315.0 mm) long,
0.47" (12.0 mm) head diameter
OUTPUT CONNECTOR: 3-pin XLRM-type on cable
CABLE 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector
ACCESSORIES FURNISHED: AT8146 windscreen; AT8425 5/8"-27 threaded mounting stud

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5778
Product Name Thread-Mount Gooseneck Microphones (12.4")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details