Shure Incorporated BETA Series Miniature Condenser Microphone with A98D Drum Mount BETA 98AD/C

Description
The Shure Beta 98AD/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise. The Beta 98AD/C features high sound pressure level capability (SPL).It includes an A98D drum mount with flexible gooseneck that makes it an essential, accurate choice for toms, snares, and percussion. Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Output Impedance 179 Ohms Sensitivity (at 1 kHz, open circuit voltage) ® 48.0 dBV/Pa (4.0 mV) Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 144 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 114 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (1 kHz at 0.25% THD) 1000 Ohm load: 1.0 dBV (1.26 V) THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self-Noise (typical, equivalent SPL, A-weighted) 30 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 12 g (0.6 oz.) Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom, 3.6 mA
Description
The Shure Beta 98AD/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise. The Beta 98AD/C features high sound pressure level capability (SPL).It includes an A98D drum mount with flexible gooseneck that makes it an essential, accurate choice for toms, snares, and percussion. Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Output Impedance 179 Ohms Sensitivity (at 1 kHz, open circuit voltage) ® 48.0 dBV/Pa (4.0 mV) Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 144 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 114 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (1 kHz at 0.25% THD) 1000 Ohm load: 1.0 dBV (1.26 V) THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self-Noise (typical, equivalent SPL, A-weighted) 30 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 12 g (0.6 oz.) Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom, 3.6 mA

Suppliers

Company
Product
Description
Supplier Links
BETA Series Miniature Condenser Microphone with A98D Drum Mount - 75639 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Miniature Condenser Microphone with A98D Drum Mount
75639
BETA Series Miniature Condenser Microphone with A98D Drum Mount 75639
The Shure Beta 98AD/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise. The Beta 98AD/C features high sound pressure level capability (SPL).It includes an A98D drum mount with flexible gooseneck that makes it an essential, accurate choice for toms, snares, and percussion. Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Output Impedance 179 Ohms Sensitivity (at 1 kHz, open circuit voltage) ® 48.0 dBV/Pa (4.0 mV) Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 144 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 114 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (1 kHz at 0.25% THD) 1000 Ohm load: 1.0 dBV (1.26 V) THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self-Noise (typical, equivalent SPL, A-weighted) 30 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 12 g (0.6 oz.) Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom, 3.6 mA

The Shure Beta 98AD/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise.
The Beta 98AD/C features high sound pressure level capability (SPL).It includes an A98D drum mount with flexible gooseneck that makes it an essential, accurate choice for toms, snares, and percussion.
Type
Electret Condenser
Frequency Response
20 to 20,000 Hz
Polar Pattern
Cardioid
Output Impedance
179 Ohms
Sensitivity (at 1 kHz, open circuit voltage)
® 48.0 dBV/Pa (4.0 mV)
Maximum SPL (1 kHz at 1% THD)
1000 Ohm load: 144 dB
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
64 dB
S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted
Dynamic Range (at 1 kHz)
1000 Ohm load: 114 dB
Common Mode Rejection (20 Hz to 20 kHz)
> 50 dB
Clipping Level (1 kHz at 0.25% THD)
1000 Ohm load: 1.0 dBV (1.26 V)
THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL
Self-Noise (typical, equivalent SPL, A-weighted)
30 dB SPL
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Weight
Net: 12 g (0.6 oz.)
Connector
Three-pin professional audio (XLR), male, balanced
Power Requirements
11-52 Vdc phantom, 3.6 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 75639
Product Name BETA Series Miniature Condenser Microphone with A98D Drum Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details