Audio-Technica U.S., Inc. Clip-on Instrument Microphone PRO 35

Description
Designed for sax, toms, brass and percussion, the PRO 35 excels in high-SPL applications and is ideal for active stage performances. Its extended frequency response captures subtle nuances of the performance. The included UniMount® clip permits accurate positioning and provides shock resistance while protecting the element. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 50-15,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave OPEN CIRCUIT SENSITIVITY: -45 dB (5.6 mV) re 1V at 1 Pa IMPEDANCE: 250 ohms MAXIMUM INPUT SOUND LEVEL: 145 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 115 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 64 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical SWITCH: Flat, roll-off WEIGHT (MICROPHONE): 0.3 oz (8 g) WEIGHT (POWER MODULE): 2.9 oz (81 g) DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long, 0.40" (10.2 mm) diameter DIMENSIONS (POWER MODULE): 3.66" (92.9 mm) long, 0.74" (18.9 mm) diameter OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type CABLE 6.0' (1.8 m) long (permanently attached to microphone), 0.10" (2.6 mm) diameter, 2-conductor, shielded cable with TA3F-type connector ACCESSORIES FURNISHED: AT8418 UniMount® microphone instrument mount; AT8538 power module; soft protective pouch
Datasheet
Description
Designed for sax, toms, brass and percussion, the PRO 35 excels in high-SPL applications and is ideal for active stage performances. Its extended frequency response captures subtle nuances of the performance. The included UniMount® clip permits accurate positioning and provides shock resistance while protecting the element. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 50-15,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave OPEN CIRCUIT SENSITIVITY: -45 dB (5.6 mV) re 1V at 1 Pa IMPEDANCE: 250 ohms MAXIMUM INPUT SOUND LEVEL: 145 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 115 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 64 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical SWITCH: Flat, roll-off WEIGHT (MICROPHONE): 0.3 oz (8 g) WEIGHT (POWER MODULE): 2.9 oz (81 g) DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long, 0.40" (10.2 mm) diameter DIMENSIONS (POWER MODULE): 3.66" (92.9 mm) long, 0.74" (18.9 mm) diameter OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type CABLE 6.0' (1.8 m) long (permanently attached to microphone), 0.10" (2.6 mm) diameter, 2-conductor, shielded cable with TA3F-type connector ACCESSORIES FURNISHED: AT8418 UniMount® microphone instrument mount; AT8538 power module; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip-on Instrument Microphone - 5823 - TMP Pro Distribution
Berlin, CT, USA
Clip-on Instrument Microphone
5823
Clip-on Instrument Microphone 5823
Designed for sax, toms, brass and percussion, the PRO 35 excels in high-SPL applications and is ideal for active stage performances. Its extended frequency response captures subtle nuances of the performance. The included UniMount® clip permits accurate positioning and provides shock resistance while protecting the element. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 50-15,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave OPEN CIRCUIT SENSITIVITY: -45 dB (5.6 mV) re 1V at 1 Pa IMPEDANCE: 250 ohms MAXIMUM INPUT SOUND LEVEL: 145 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 115 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 64 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical SWITCH: Flat, roll-off WEIGHT (MICROPHONE): 0.3 oz (8 g) WEIGHT (POWER MODULE): 2.9 oz (81 g) DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long, 0.40" (10.2 mm) diameter DIMENSIONS (POWER MODULE): 3.66" (92.9 mm) long, 0.74" (18.9 mm) diameter OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type CABLE 6.0' (1.8 m) long (permanently attached to microphone), 0.10" (2.6 mm) diameter, 2-conductor, shielded cable with TA3F-type connector ACCESSORIES FURNISHED: AT8418 UniMount® microphone instrument mount; AT8538 power module; soft protective pouch

Designed for sax, toms, brass and percussion, the PRO 35 excels in high-SPL applications and is ideal for active stage performances. Its extended frequency response captures subtle nuances of the performance. The included UniMount® clip permits accurate positioning and provides shock resistance while protecting the element. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 50-15,000 Hz
LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave
OPEN CIRCUIT SENSITIVITY: -45 dB (5.6 mV) re 1V at 1 Pa
IMPEDANCE: 250 ohms
MAXIMUM INPUT SOUND LEVEL: 145 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 115 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 64 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical
SWITCH: Flat, roll-off
WEIGHT (MICROPHONE): 0.3 oz (8 g)
WEIGHT (POWER MODULE): 2.9 oz (81 g)
DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long,
0.40" (10.2 mm) diameter
DIMENSIONS (POWER MODULE): 3.66" (92.9 mm) long,
0.74" (18.9 mm) diameter
OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type
CABLE 6.0' (1.8 m) long (permanently attached to microphone), 0.10" (2.6 mm) diameter, 2-conductor, shielded cable with TA3F-type connector
ACCESSORIES FURNISHED: AT8418 UniMount® microphone instrument mount; AT8538 power module; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5823
Product Name Clip-on Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details