Clockaudio Limited Through-Desk Condenser Mic (Omni, Black) C011EB RF

Description
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band. Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band. Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Condenser Mic (Omni, Black) - 53271 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Condenser Mic (Omni, Black)
53271
Through-Desk Condenser Mic (Omni, Black) 53271
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band. Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band.
Polar Pattern: Omnidirectional
Frequency Response: 50 Hz - 20 KHz
Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53271
Product Name Through-Desk Condenser Mic (Omni, Black)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details