Shure Incorporated BETA Series Vocal Condenser Microphone (Cardioid) BETA 87C

Description
Excellent for touring professionals, the Beta 87C premium vocal microphone delivers studio-grade performance and a smooth, extended high-end frequency response in a cardioid condenser design. The microphone adds warmth to the frequency response and creates an ideal environment for in ear personal monitoring. And its highly consistent cardioid pattern offers excellent rear rejection. Vocalists who use earphone monitor systems such as Shure PSM® will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. Transducer Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Cardioid Output Impedance Rated at 150 ohms (100 Ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -51 dBV/Pa (2 mV) (1 Pa = 94 dB SPL)> Output Clipping Level 1000 Ohm Load at 1,000 Hz: -6 dBV (0.5 V) Maximum SPL 139 dB at 1,000 Hz (0.25% THD, 1000 Ohm load) Self-Noise 22 dB typical, A-weighted 24 dB typical, weighted per DIN 45 405 (equivalent sound pressure level; measured with true rms voltmeter) Dynamic Range 117 dB (maximum SPL to A-weighted noise level) Hum Sensitivity -5 dB equivalent SPL, maximum, in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio Case Aluminum construction with painted blue metallic finish, and hardened steel grille with nickel satin chrome plating Net Weight Net: 207 grams (7.6 oz) Packaged: 565 grams (1.24 lbs) Environmental Conditions Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F)(relative humidity <90%) Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity <80%)
Datasheet
Description
Excellent for touring professionals, the Beta 87C premium vocal microphone delivers studio-grade performance and a smooth, extended high-end frequency response in a cardioid condenser design. The microphone adds warmth to the frequency response and creates an ideal environment for in ear personal monitoring. And its highly consistent cardioid pattern offers excellent rear rejection. Vocalists who use earphone monitor systems such as Shure PSM® will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. Transducer Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Cardioid Output Impedance Rated at 150 ohms (100 Ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -51 dBV/Pa (2 mV) (1 Pa = 94 dB SPL)> Output Clipping Level 1000 Ohm Load at 1,000 Hz: -6 dBV (0.5 V) Maximum SPL 139 dB at 1,000 Hz (0.25% THD, 1000 Ohm load) Self-Noise 22 dB typical, A-weighted 24 dB typical, weighted per DIN 45 405 (equivalent sound pressure level; measured with true rms voltmeter) Dynamic Range 117 dB (maximum SPL to A-weighted noise level) Hum Sensitivity -5 dB equivalent SPL, maximum, in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio Case Aluminum construction with painted blue metallic finish, and hardened steel grille with nickel satin chrome plating Net Weight Net: 207 grams (7.6 oz) Packaged: 565 grams (1.24 lbs) Environmental Conditions Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F)(relative humidity <90%) Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity <80%)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Vocal Condenser Microphone (Cardioid) - 9305 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Vocal Condenser Microphone (Cardioid)
9305
BETA Series Vocal Condenser Microphone (Cardioid) 9305
Excellent for touring professionals, the Beta 87C premium vocal microphone delivers studio-grade performance and a smooth, extended high-end frequency response in a cardioid condenser design. The microphone adds warmth to the frequency response and creates an ideal environment for in ear personal monitoring. And its highly consistent cardioid pattern offers excellent rear rejection. Vocalists who use earphone monitor systems such as Shure PSM® will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. Transducer Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Cardioid Output Impedance Rated at 150 ohms (100 Ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -51 dBV/Pa (2 mV) (1 Pa = 94 dB SPL)> Output Clipping Level 1000 Ohm Load at 1,000 Hz: -6 dBV (0.5 V) Maximum SPL 139 dB at 1,000 Hz (0.25% THD, 1000 Ohm load) Self-Noise 22 dB typical, A-weighted 24 dB typical, weighted per DIN 45 405 (equivalent sound pressure level; measured with true rms voltmeter) Dynamic Range 117 dB (maximum SPL to A-weighted noise level) Hum Sensitivity -5 dB equivalent SPL, maximum, in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio Case Aluminum construction with painted blue metallic finish, and hardened steel grille with nickel satin chrome plating Net Weight Net: 207 grams (7.6 oz) Packaged: 565 grams (1.24 lbs) Environmental Conditions Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F)(relative humidity <90%) Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity <80%)

Excellent for touring professionals, the Beta 87C premium vocal microphone delivers studio-grade performance and a smooth, extended high-end frequency response in a cardioid condenser design.
The microphone adds warmth to the frequency response and creates an ideal environment for in ear personal monitoring. And its highly consistent cardioid pattern offers excellent rear rejection.
Vocalists who use earphone monitor systems such as Shure PSM® will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone.
Transducer Type
Condenser (electret bias)
Frequency Response
50 to 20,000 Hz
Polar Pattern
Cardioid
Output Impedance
Rated at 150 ohms (100 Ohms actual +/- 20%)
Recommended minimum load impedance: 800 ohms
Sensitivity (at 1,000 Hz)
Open Circuit Voltage: -51 dBV/Pa (2 mV)
(1 Pa = 94 dB SPL)>
Output Clipping Level
1000 Ohm Load at 1,000 Hz: -6 dBV (0.5 V)
Maximum SPL
139 dB at 1,000 Hz (0.25% THD, 1000 Ohm load)
Self-Noise
22 dB typical, A-weighted
24 dB typical, weighted per DIN 45 405
(equivalent sound pressure level; measured with true rms voltmeter)
Dynamic Range
117 dB (maximum SPL to A-weighted noise level)
Hum Sensitivity
-5 dB equivalent SPL, maximum, in a 1 mOe field (60 Hz)
Signal-to-Noise Ratio
72 dB at 94 dB SPL (IEC 651)*
*S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector.
Power
Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3
Current Drain: 1.0 to 1.2 mA
Connector
Three-pin (XLR) professional audio
Case
Aluminum construction with painted blue metallic finish, and hardened steel grille with nickel satin chrome plating
Net Weight
Net: 207 grams (7.6 oz)
Packaged: 565 grams (1.24 lbs)
Environmental Conditions
Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F)(relative humidity <90%)
Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity <80%)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9305
Product Name BETA Series Vocal Condenser Microphone (Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details