TMP Pro Distribution High Definition 40kHz Live Performance Microphone 80436

Description
Earthworks cardioid microphones have patented near-perfect cardioid patterns. The sound across the entire front hemisphere is remarkably uniform and is flatter at 90 degrees than most microphones are on-axis. The SR Series have an incredible transparent sound quality, offering near-perfect polar response and high rejection of sounds at the rear of the microphone, resulting in less leakage and more gain before feedback. Frequency Response: 30Hz to 40kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL
Description
Earthworks cardioid microphones have patented near-perfect cardioid patterns. The sound across the entire front hemisphere is remarkably uniform and is flatter at 90 degrees than most microphones are on-axis. The SR Series have an incredible transparent sound quality, offering near-perfect polar response and high rejection of sounds at the rear of the microphone, resulting in less leakage and more gain before feedback. Frequency Response: 30Hz to 40kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL

Suppliers

Company
Product
Description
Supplier Links
High Definition 40kHz Live Performance Microphone - 80436 - TMP Pro Distribution
Berlin, CT, USA
High Definition 40kHz Live Performance Microphone
80436
High Definition 40kHz Live Performance Microphone 80436
Earthworks cardioid microphones have patented near-perfect cardioid patterns. The sound across the entire front hemisphere is remarkably uniform and is flatter at 90 degrees than most microphones are on-axis. The SR Series have an incredible transparent sound quality, offering near-perfect polar response and high rejection of sounds at the rear of the microphone, resulting in less leakage and more gain before feedback. Frequency Response: 30Hz to 40kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL

Earthworks cardioid microphones have patented near-perfect cardioid patterns. The sound across the entire front hemisphere is remarkably uniform and is flatter at 90 degrees than most microphones are on-axis. The SR Series have an incredible transparent sound quality, offering near-perfect polar response and high rejection of sounds at the rear of the microphone, resulting in less leakage and more gain before feedback.
Frequency Response: 30Hz to 40kHz ±2dB at 6 inches
Polar Patern: Cardioid
Sensitivity: 10mV/Pa (-40dBV/Pa)
Max Acoustic Input: 145dB SPL

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80436
Product Name High Definition 40kHz Live Performance Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details