Sennheiser Electronic Corporation Evolution 800 Series Supercardioid Stage Mic e845

Description
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Dimensions: d 1.8 x 7.3 in. (46 x 185 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 1.8 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet
Description
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Dimensions: d 1.8 x 7.3 in. (46 x 185 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 1.8 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Supercardioid Stage Mic - 9966 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Supercardioid Stage Mic
9966
Evolution 800 Series Supercardioid Stage Mic 9966
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Dimensions: d 1.8 x 7.3 in. (46 x 185 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 1.8 mV/Pa Weight w/o cable: 11.6 oz. (330 g)

The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom.
Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection.
Dimensions: d 1.8 x 7.3 in. (46 x 185 mm)
Frequency response: 40 - 16,000 Hz
Min. terminating impedance: 1,000
Sensitivity in free field, no load (1kHz): 1.8 mV/Pa
Weight w/o cable: 11.6 oz. (330 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9966
Product Name Evolution 800 Series Supercardioid Stage Mic
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details