TMP Pro Distribution 23 kHz Omnidirectional Measurement Microphonea (Matched Pairs) 80430

Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 9Hz to 23kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)
Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 9Hz to 23kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

Suppliers

Company
Product
Description
Supplier Links
23 kHz Omnidirectional Measurement Microphonea (Matched Pairs) - 80430 - TMP Pro Distribution
Berlin, CT, USA
23 kHz Omnidirectional Measurement Microphonea (Matched Pairs)
80430
23 kHz Omnidirectional Measurement Microphonea (Matched Pairs) 80430
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 9Hz to 23kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise.
Frequency Response: 9Hz to 23kHz ±1/-3dB
Polar Patern: Omnidirectional
Sensitivity: 30mV/Pa (-30.5dBV/Pa)
Max Acoustic Input: 142dB SPL
Noise: 22dB SPL equivalent (A weighted)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80430
Product Name 23 kHz Omnidirectional Measurement Microphonea (Matched Pairs)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details