Shure Incorporated SM Series Handheld Condenser Microphone (Supercardioid) SM87A

Description
The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise. Cartridge Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Supercardioid Output Impedance Rated at 150 ohms (100 ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -52.5 dBV/Pa (2.4 mV) (1 Pa = 94 dB SPL) Clipping Level (at 1,000 Hz) 1000 ohm Load: -6 dBV (0.5 V) Maximum SPL (at 1,000 Hz) 140.5 dB (0.25% THD, 1000 ohm load) Self-Noise (equivalent sound pressure level; measured with true rms voltmeter) 24 dB typical, A-weighted 26 dB typical, weighted per DIN 45 405 Dynamic Range 116.5 dB (maximum SPL to A-weighted noise level) Signal-to-Noise Ratio 70 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and product's equivalent self noise (SPL A-weighted) Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3. Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio. Case Aluminum construction with steel grille and satin black finish Net Weight 200 grams (7 oz)
Datasheet
Description
The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise. Cartridge Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Supercardioid Output Impedance Rated at 150 ohms (100 ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -52.5 dBV/Pa (2.4 mV) (1 Pa = 94 dB SPL) Clipping Level (at 1,000 Hz) 1000 ohm Load: -6 dBV (0.5 V) Maximum SPL (at 1,000 Hz) 140.5 dB (0.25% THD, 1000 ohm load) Self-Noise (equivalent sound pressure level; measured with true rms voltmeter) 24 dB typical, A-weighted 26 dB typical, weighted per DIN 45 405 Dynamic Range 116.5 dB (maximum SPL to A-weighted noise level) Signal-to-Noise Ratio 70 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and product's equivalent self noise (SPL A-weighted) Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3. Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio. Case Aluminum construction with steel grille and satin black finish Net Weight 200 grams (7 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Handheld Condenser Microphone (Supercardioid) - 6232 - TMP Pro Distribution
Berlin, CT, USA
SM Series Handheld Condenser Microphone (Supercardioid)
6232
SM Series Handheld Condenser Microphone (Supercardioid) 6232
The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise. Cartridge Type Condenser (electret bias) Frequency Response 50 to 20,000 Hz Polar Pattern Supercardioid Output Impedance Rated at 150 ohms (100 ohms actual +/- 20%) Recommended minimum load impedance: 800 ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -52.5 dBV/Pa (2.4 mV) (1 Pa = 94 dB SPL) Clipping Level (at 1,000 Hz) 1000 ohm Load: -6 dBV (0.5 V) Maximum SPL (at 1,000 Hz) 140.5 dB (0.25% THD, 1000 ohm load) Self-Noise (equivalent sound pressure level; measured with true rms voltmeter) 24 dB typical, A-weighted 26 dB typical, weighted per DIN 45 405 Dynamic Range 116.5 dB (maximum SPL to A-weighted noise level) Signal-to-Noise Ratio 70 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and product's equivalent self noise (SPL A-weighted) Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3. Current Drain: 1.0 to 1.2 mA Connector Three-pin (XLR) professional audio. Case Aluminum construction with steel grille and satin black finish Net Weight 200 grams (7 oz)

The Shure SM87A microphone is a professional-quality, handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise.
Cartridge Type
Condenser (electret bias)
Frequency Response
50 to 20,000 Hz
Polar Pattern
Supercardioid
Output Impedance
Rated at 150 ohms (100 ohms actual +/- 20%)
Recommended minimum load impedance: 800 ohms
Sensitivity (at 1,000 Hz)
Open Circuit Voltage: -52.5 dBV/Pa (2.4 mV)
(1 Pa = 94 dB SPL)
Clipping Level (at 1,000 Hz)
1000 ohm Load: -6 dBV (0.5 V)
Maximum SPL (at 1,000 Hz)
140.5 dB (0.25% THD, 1000 ohm load)
Self-Noise (equivalent sound pressure level; measured with true rms voltmeter)
24 dB typical, A-weighted
26 dB typical, weighted per DIN 45 405
Dynamic Range
116.5 dB (maximum SPL to A-weighted noise level)
Signal-to-Noise Ratio
70 dB at 94 dB SPL (IEC 651)*
*S/N ratio is difference between 94 dB SPL and product's equivalent self noise (SPL A-weighted)
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3.
Power
Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3.
Current Drain: 1.0 to 1.2 mA
Connector
Three-pin (XLR) professional audio.
Case
Aluminum construction with steel grille and satin black finish
Net Weight
200 grams (7 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6232
Product Name SM Series Handheld Condenser Microphone (Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details